Texas Instruments Standard Linear and Logic Shift Registers TPIC6595DW

Description
8-Bit Shift Register TPIC6595DWG4 - Standard Logic - Counters & Shift Registers
Request a Quote
Description
8-Bit Shift Register TPIC6595DWG4 - Standard Logic - Counters & Shift Registers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPIC6595DW is a high-voltage, high-current 8-bit shift register designed for applications requiring substantial load power. It features eight power DMOS transistor outputs capable of sinking 250 mA continuously and 1.5 A in pulsed conditions, with an output clamp voltage of 45 V. The device includes a built-in voltage clamp for inductive transient protection, making it suitable for driving relays, solenoids, and other medium-current or high-voltage loads. Data is input serially and output in parallel, with both the shift and storage registers transferring data on the rising edges of their respective clocks. The device supports cascading through its serial output, allowing for expanded applications. It operates over a temperature range of -40°C to 125°C, ensuring reliability in various environments. The TPIC6595DW is available in both SOIC and PDIP packages, providing flexibility in design integration.

Datasheet Summary
Powered by GS/AI

The TPIC6595DW is a high-voltage, high-current 8-bit shift register designed for applications requiring substantial load power. It features eight power DMOS transistor outputs capable of sinking 250 mA continuously and 1.5 A in pulsed conditions, with an output clamp voltage of 45 V. The device includes a built-in voltage clamp for inductive transient protection, making it suitable for driving relays, solenoids, and other medium-current or high-voltage loads. Data is input serially and output in parallel, with both the shift and storage registers transferring data on the rising edges of their respective clocks. The device supports cascading through its serial output, allowing for expanded applications. It operates over a temperature range of -40°C to 125°C, ensuring reliability in various environments. The TPIC6595DW is available in both SOIC and PDIP packages, providing flexibility in design integration.

Suppliers

Company
Product
Description
Supplier Links
 - 527205 - RS Components, Ltd.
Corby, Northants, United Kingdom
8-Bit Shift Register TPIC6595DWG4 - Standard Logic - Counters & Shift Registers

8-Bit Shift Register TPIC6595DWG4 - Standard Logic - Counters & Shift Registers

Supplier's Site
 - 1218422 - RS Components, Ltd.
Corby, Northants, United Kingdom
8-Bit Shift Register TPIC6595DWG4 - Standard Logic - Counters & Shift Registers

8-Bit Shift Register TPIC6595DWG4 - Standard Logic - Counters & Shift Registers

Supplier's Site
Shift Registers - 296-1349-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-1349-5-ND
Shift Registers 296-1349-5-ND
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - TPIC6595DW - 088540-TPIC6595DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6595DW
088540-TPIC6595DW
Logic - Logic - Shift Registers - TPIC6595DW 088540-TPIC6595DW
Manufacturer: Texas Instruments Win Source Part Number: 088540-TPIC6595DW Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 088540-TPIC6595DW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Shift Registers - TPIC6595DW - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6595DW
Logic - Shift Registers TPIC6595DW
IC 8-BIT SHIFT REGISTER 20-SOIC

IC 8-BIT SHIFT REGISTER 20-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6595DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6595DW
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6595DW
IC 8-BIT SHIFT REGISTER 20-SOIC

IC 8-BIT SHIFT REGISTER 20-SOIC

Supplier's Site
Shift Registers - TPIC6595DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6595DW
Shift Registers TPIC6595DW
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Shift Registers - TPIC6595DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6595DW
Shift Registers TPIC6595DW
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now
Ic, Register Logic, Shift Reg; Logic Family / Base Number Texas Instruments - 27AJ0339 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Register Logic, Shift Reg; Logic Family / Base Number Texas Instruments
27AJ0339
Ic, Register Logic, Shift Reg; Logic Family / Base Number Texas Instruments 27AJ0339
IC, REGISTER LOGIC, SHIFT REG; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; RoHS Compliant: No

IC, REGISTER LOGIC, SHIFT REG; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6595DW
Counter Shift Registers TPIC6595DW
Counter Shift Registers 8bit Shift

Counter Shift Registers 8bit Shift

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 527205 296-1349-5-ND 088540-TPIC6595DW TPIC6595DW TPIC6595DW TPIC6595DW TPIC6595DW 27AJ0339 TPIC6595DW
Product Name Shift Registers Logic - Logic - Shift Registers - TPIC6595DW Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Ic, Register Logic, Shift Reg; Logic Family / Base Number Texas Instruments Counter Shift Registers
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Package Type SOIC SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 20-SOIC SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Pin Count 20 20
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit parallel-in/serial-out shift register - 74LV165AD,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 9338PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers