Texas Instruments Standard Linear and Logic Shift Registers TPIC6B596DW

Description
Shift Shift Register 1 Element 8 Bit 20-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 296-9013-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-9013-5-ND
Shift Registers 296-9013-5-ND
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
 - 6633097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers

Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers

Supplier's Site
 - 6633097P - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers Delivery on production packaging - Tube. This product is non-returnable.

Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Logic - Logic - Shift Registers - TPIC6B596DW - 1272025-TPIC6B596DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6B596DW
1272025-TPIC6B596DW
Logic - Logic - Shift Registers - TPIC6B596DW 1272025-TPIC6B596DW
Manufacturer: Texas Instruments Win Source Part Number: 1272025-TPIC6B596DW Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Open Drain Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: PIC6B596 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1272025-TPIC6B596DW
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Open Drain
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: PIC6B596
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6B596DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6B596DW
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6B596DW
IC 8-BIT SHIFT REGISTER 20-SOIC

IC 8-BIT SHIFT REGISTER 20-SOIC

Supplier's Site
Logic - Shift Registers - TPIC6B596DW - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6B596DW
Logic - Shift Registers TPIC6B596DW
IC 8-BIT SHIFT REGISTER 20-SOIC

IC 8-BIT SHIFT REGISTER 20-SOIC

Supplier's Site Datasheet
Shift Registers - TPIC6B596DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6B596DW
Shift Registers TPIC6B596DW
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now
Shift Registers - TPIC6B596DW - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
TPIC6B596DW
Shift Registers TPIC6B596DW
IC 8-BIT SHIFT REGISTER 20-SOIC

IC 8-BIT SHIFT REGISTER 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 296-9013-5-ND 6633097 1272025-TPIC6B596DW TPIC6B596DW TPIC6B596DW TPIC6B596DW TPIC6B596DW
Product Name Shift Registers Logic - Logic - Shift Registers - TPIC6B596DW Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Serial Out - Shift Right; Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain Open-drain; Open Drain Open-drain; Open Drain Open Drain
Package Type SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC SOIC SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC595PW/C4118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195MG4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
8-bit parallel-in/serial out shift register - 74HC166PW,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
8 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details