RS Components, Ltd. Datasheets for Intrinsic Safety Barriers
Intrinsic safety (IS) barriers are devices that limit the current, voltage, and total energy delivered to a sensor in a hazardous area or flammable environment in order to prevent an explosion.
Intrinsic Safety Barriers: Learn more
| Product Name | Notes |
|---|---|
| 1 channel zener solenoid driver barrier | |
| 2ch IS SIL2 Switch-Proxim Relay-Out Rep | |
| 2CH IS SIL3 2-4WIRE HART TRANS-POW-SUPPL | |
| 2CH IS SIL3 SWITCH-PROXIM RELAY-OUT REP | |
| Active or passive current loop isolator, | |
| Analog signal isolator 2-channels | |
| Analogue signal transmitters 2-channels | |
| Double Zener Barrier// 1 channel// gauge | |
| Double Zener Barrier// 1 channel// Outpu | |
| Double Zener Barrier// 1 channel// Signa | |
| Double Zener Barrier// 1 channel// Therm | |
| Double Zener Barrier// 2 channels// Digi | |
| Dual channel zener diode barrier | |
| EX i Transducer Repeater Power Supply | |
| HART isolating transducers 1-channel | |
| HART isolating transducers 2-channels | |
| I.S isolated driver 1 ch | |
| I.S Pulse Isolator 2 ch | |
| Intrinsic security Power Supply for tra | |
| Intrinsic security Power Supply// input | |
| Intrinsic security Relay // 1 channel // | |
| Intrinsic security Relay// 2 channels// | |
| IS Barrier, 100-240V AC, 1CH | |
| IS Barrier, 100-240V AC, 3CH | |
| IS Barrier, 100-240V AC, 6CH | |
| Isolating Amp.Configurable SIL 2 | |
| Isolating Amp.Configurable SIL 3 | |
| Isolating Amplifier, Screw, Ex SIL | |
| Isolating Amplifier,Spring Cage, Ex SIL | |
| Isolating switching amplifier 1-channel | |
| Isolating switching amplifier 2-channels | |
| Isolation amplifier Ex-I NAMUR 2 channel | |
| Isolation amplifier Ex-I NAMUR | |
| Isolation amplifier Ex-i output HART | |
| Isolation amplifier Ex-i repeater PSU | |
| MTL5511 Switch/Proximity Detector | |
| MTL5513 Switch/Proximity Detector | |
| MTL5516C Switch/Proximity Detector | |
| MTL5521 Solenoid/Alarm Driver | |
| MTL5526 Switch-Operated Relay | |
| MTL5531 Vibration Transducer Interface | |
| MTL5541 Repeater Power Supply | |
| MTL5544 Repeater Power Supply | |
| MTL5549 Isolating Driver | |
| MTL5561 Fire/Smoke Detector Interface | |
| MTL5582 Resistance Isolator (RTD signal) | |
| MTL7706+ IS Barrier for Analogue Inputs | |
| MTL7728+ IS Barrier for Analogue Outputs | |
| MTL7741 Barrier Switch/Proximity Inputs | |
| MTL7756AC IS Barrier for 3-wire RTDs | |
| MTL7760AC IS Barrier for Analogue Inputs | |
| MTL7761AC IS Barrier for Strain-gauge | |
| MTL7787+ IS Barrier for Analogue Inputs | |
| MTL7789+ IS Barrier for Switch Inputs | |
| Power and error message module | |
| Pulse Isolator 5202B2 | |
| PULSE ISOLATOR | |
| Repeater / Power Supply 5104AA | |
| Repeater power supply MINI MCR-EX-RPSS-I | |
| Repeater power supply MINI MCR-SL-RPSS-I | |
| Rotational speed monitor 1-channel | |
| RS PRO SL001-D5014S Zener Barrier | |
| RS PRO SL001-D5020S Zener Barrier | |
| RS PRO SL001-D5030S Zener Barrier | |
| RS PRO SL001-D5036S Zener Barrier | |
| RS PRO SL001-D5040S Zener Barrier | |
| RS PRO SL001-D5062S Zener Barrier | |
| RS PRO SL001-D5273S Zener Barrier | |
| Self-powered loop isolator, single chann | |
| Sig Cond. Ex-I Solenoid Driver SIL3 | |
| Sig Conditioner Ex-I Iso 2 CH NAMUR SIL2 | |
| Sig Conditioner Ex-I Iso Amp NAMUR SIL2 | |
| Sig Conditioner Ex-I Repeater PSU Iso | |
| Signal Isolator 2-channel 4-20mA | |
| Temperature measuring amplifier 1channel | |
| Universal Transmitter 5104AB | |
| Valve control modules 2-channels | |
| Z954 triple channel zener driver barrier | |
| Z960 dual channel ac zener diode barrier | |
| Zener Barrier Z757 2-channel 200mA 6V | |
| Zener Barrier Z765 2-channel 100mA 13V | |
| Zener Barrier Z778 2-channel 50mA 26.5V | |
| Zener Barrier Z779 2-channel 50mA 26.5V | |
| Zener Barrier Z787F 2-channel 50mA 26.5V | |
| Zener Barrier Z896 2-channel 50mA 18V | |
| Zener Barrier Z961 2-channel 100mA 6.5V | |
| Zener Barrier Z966 2-channel 50mA 10V |