onsemi MC10EP446MNG

Description
Differential (ECL) parallel-to-serial and serial-to-parallel converters. Package Type = QFN Logic Function = Parallel to Serial Conversion Number of Stages = 8 Logic Family = CMOS, ECL, TTL Mounting Type = Surface Mount Operation Mode = Parallel to Serial Number of Elements = 4 Pin Count = 32 Minimum Operating Supply Voltage = 3 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
Differential (ECL) parallel-to-serial and serial-to-parallel converters. Package Type = QFN Logic Function = Parallel to Serial Conversion Number of Stages = 8 Logic Family = CMOS, ECL, TTL Mounting Type = Surface Mount Operation Mode = Parallel to Serial Number of Elements = 4 Pin Count = 32 Minimum Operating Supply Voltage = 3 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9080935P - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential (ECL) parallel-to-serial and serial-to-parallel converters. Package Type = QFN Logic Function = Parallel to Serial Conversion Number of Stages = 8 Logic Family = CMOS, ECL, TTL Mounting Type = Surface Mount Operation Mode = Parallel to Serial Number of Elements = 4 Pin Count = 32 Minimum Operating Supply Voltage = 3 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Differential (ECL) parallel-to-serial and serial-to-parallel converters.
Package Type = QFN
Logic Function = Parallel to Serial Conversion
Number of Stages = 8
Logic Family = CMOS, ECL, TTL
Mounting Type = Surface Mount
Operation Mode = Parallel to Serial
Number of Elements = 4
Pin Count = 32
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shift Registers
Product Number 9080935P
Register Type Parallel In / Serial Out
Supply Voltage 3V; 3.3V; 3.6V; 5V
Package Type Other; QFN
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Shift Registers - 74HC166PW,118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 9328FMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CFlatpack
View Details
2 suppliers
Shift Registers - 1727-8323-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Push-Pull
View Details
5 suppliers