Texas Instruments Standard Linear and Logic Shift Registers TPIC6A595DW

Description
Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote Datasheet
Description
Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 6633081P - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers Delivery on production packaging - Tube. This product is non-returnable.

Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 6633081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers

Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers

Supplier's Site
 - 9222962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers

Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers

Supplier's Site
Shift Registers - 296-9006-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-9006-5-ND
Shift Registers 296-9006-5-ND
Shift Shift Register 1 Element 8 Bit 24-SOIC

Shift Shift Register 1 Element 8 Bit 24-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - TPIC6A595DW - 1111205-TPIC6A595DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6A595DW
1111205-TPIC6A595DW
Logic - Logic - Shift Registers - TPIC6A595DW 1111205-TPIC6A595DW
Manufacturer: Texas Instruments Win Source Part Number: 1111205-TPIC6A595DW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1111205-TPIC6A595DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Shift Register, 8Bit, Soic-24; Logic Family / Base Number Texas Instruments - 54AH1607 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Soic-24; Logic Family / Base Number Texas Instruments
54AH1607
Shift Register, 8Bit, Soic-24; Logic Family / Base Number Texas Instruments 54AH1607
SHIFT REGISTER, 8BIT, SOIC-24; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SOIC-24; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6A595DW
Counter Shift Registers TPIC6A595DW
Counter Shift Registers 8bit Shift

Counter Shift Registers 8bit Shift

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6A595DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6A595DW
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6A595DW
IC 8-BIT SHIFT REGISTER 24-SOIC

IC 8-BIT SHIFT REGISTER 24-SOIC

Supplier's Site
Shift Registers - TPIC6A595DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6A595DW
Shift Registers TPIC6A595DW
Shift Shift Register 1 Element 8 Bit 24-SOIC

Shift Shift Register 1 Element 8 Bit 24-SOIC

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 6633081P 296-9006-5-ND 1111205-TPIC6A595DW 54AH1607 TPIC6A595DW TPIC6A595DW TPIC6A595DW
Product Name Shift Registers Logic - Logic - Shift Registers - TPIC6A595DW Shift Register, 8Bit, Soic-24; Logic Family / Base Number Texas Instruments Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Package Type SOIC SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 24-SOIC SOIC SOIC; Other; 24-SOIC (0.295\", 7.50mm Width)
Pin Count 24 24
Unlock Full Specs
to access all available technical data

Similar Products

 - 25LS2519DM/B - Rochester Electronics
Specs
Package Type DIP; Other; CDIP20
View Details
4 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164MG4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
3 suppliers
Shift Registers - 1727-3247-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
4 suppliers