onsemi Logic - Logic - Shift Registers - MC74HC589ADTR2G MC74HC589ADTR2G

Description
8-Bit Shift Register
Request a Quote Datasheet
Description
8-Bit Shift Register
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC589ADTR2G - Rochester Electronics
Newburyport, MA, United States
8-Bit Shift Register

8-Bit Shift Register

Supplier's Site Datasheet
 - 8080114P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Parallel to Serial, Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Reel. This product is non-returnable.

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Parallel to Serial, Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 8080114 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Parallel to Serial, Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Parallel to Serial, Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
Logic - Logic - Shift Registers - MC74HC589ADTR2G - 1219597-MC74HC589ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74HC589ADTR2G
1219597-MC74HC589ADTR2G
Logic - Logic - Shift Registers - MC74HC589ADTR2G 1219597-MC74HC589ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219597-MC74HC589ADT R2G Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Tri-State Operating Supply Voltage: 2 V ~ 6 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74HC589 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): HD74HC589FP; HD74HC589FPEL; HD74HC589RPEL; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219597-MC74HC589ADTR2G
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 2 V ~ 6 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MC74HC589
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): HD74HC589FP; HD74HC589FPEL; HD74HC589RPEL;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - MC74HC589ADTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC589ADTR2GOSCT-ND
Shift Registers MC74HC589ADTR2GOSCT-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - MC74HC589ADTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - MC74HC589ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC589ADTR2GOSTR-ND
Shift Registers MC74HC589ADTR2GOSTR-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MC74HC589ADTR2G
Counter Shift Registers MC74HC589ADTR2G
Counter Shift Registers 8-Bit 3 State Shift

Counter Shift Registers 8-Bit 3 State Shift

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC589ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC589ADTR2G
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC589ADTR2G
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site
Logic - Shift Registers - MC74HC589ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74HC589ADTR2G
Logic - Shift Registers MC74HC589ADTR2G
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet
Shift Register, 8Bit, Siso/piso, Soic-16; Logic Family / Base Number Onsemi - 81Y6680 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Siso/piso, Soic-16; Logic Family / Base Number Onsemi
81Y6680
Shift Register, 8Bit, Siso/piso, Soic-16; Logic Family / Base Number Onsemi 81Y6680
SHIFT REGISTER, 8BIT, SISO/PISO, SOIC-16; Logic Family / Base Number:74HC589; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SISO/PISO, SOIC-16; Logic Family / Base Number:74HC589; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Shift Registers - MC74HC589ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC589ADTR2G
Shift Registers MC74HC589ADTR2G
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - MC74HC589ADTR2G - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
MC74HC589ADTR2G
Shift Registers MC74HC589ADTR2G
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC74HC589ADTR2G 8080114P 1219597-MC74HC589ADTR2G MC74HC589ADTR2GOSCT-ND MC74HC589ADTR2G MC74HC589ADTR2G MC74HC589ADTR2G 81Y6680 MC74HC589ADTR2G MC74HC589ADTR2G
Product Name Logic - Logic - Shift Registers - MC74HC589ADTR2G Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Register, 8Bit, Siso/piso, Soic-16; Logic Family / Base Number Onsemi Shift Registers Shift Registers
Package Type SOP; SSOP; TSSOP; Other; TSSOP-14-16 TSSOP; SZIP; Other SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Other; 16-TSSOP (0.173", 4.40mm Width)
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Logic Family HCMOS
Pin Count 16
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
Shift Registers - 74AHCT594DB,112 - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
Logic - Shift Registers - 74HC166PW-Q100J - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details