Shift Shift Register 1 Element 8 Bit 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 074463-MC14094BDG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
8-bit SIPO/SO shift register,MC14094BD - Standard Logic - Counters & Shift Registers
8-bit SIPO/SO shift reg,MC14094BD BP - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Pack. This product is non-returnable.
8-bit SIPO/SO shift register,MC14094BD - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Tube. This product is non-returnable.
4000 CMOS, SMD, 4094, SOIC16, 15V; Logic Family / Base Number:MC14094; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
IC, 8BIT SIPO SHIFT REGISTER, SOIC-16; Logic Family / Base Number:MC14094; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; MSL:- RoHS Compliant: Yes
IC SHIFT REGISTER 8STAGE 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Counter Shift Registers 3-18V 8-Bit Shift/Store
IC SHIFT REGISTER 8STAGE 16-SOIC
| DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC14094BDGOS-ND | 074463-MC14094BDG | 5189215 | 92K6866 | MC14094BDG | MC14094BDG | MC14094BDG | MC14094BDG |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MC14094BDG | 4000 Cmos, Smd, 4094, Soic16, 15V; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Counter Shift Registers | Shift Registers | |
| Register Type | Serial In / Parallel Out | Serial In / Serial Out - Shift Right; Serial In / Parallel Out | Serial In / Parallel Out | |||||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 3V; 3.3V; 3.6V; 5V; 18 V, 3 V | 1.8V | 1.8V; 3V ~ 18V | 3V ~ 18V | ||
| Output Characteristics | 3-State | Tri-State | 3-State; Tri-State | Tri-State | ||||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |