Texas Instruments Standard Linear and Logic Shift Registers TPIC6C595DR

Description
8-Bit Shift Register TPIC6C595DRG4 - Standard Logic - Counters & Shift Registers
Request a Quote Datasheet
Description
8-Bit Shift Register TPIC6C595DRG4 - Standard Logic - Counters & Shift Registers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 526909 - RS Components, Ltd.
Corby, Northants, United Kingdom
8-Bit Shift Register TPIC6C595DRG4 - Standard Logic - Counters & Shift Registers

8-Bit Shift Register TPIC6C595DRG4 - Standard Logic - Counters & Shift Registers

Supplier's Site
Shift Registers - 296-26901-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26901-2-ND
Shift Registers 296-26901-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-26901-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26901-1-ND
Shift Registers 296-26901-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-26901-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26901-6-ND
Shift Registers 296-26901-6-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - TPIC6C595DR - 376198-TPIC6C595DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6C595DR
376198-TPIC6C595DR
Logic - Logic - Shift Registers - TPIC6C595DR 376198-TPIC6C595DR
Manufacturer: Texas Instruments Win Source Part Number: 376198-TPIC6C595DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Family Name: TPIC6C595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TPIC6C595N; TPIC6C595PWRG4; TPIC6C595PWG4; Introduction Date: April 27, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 376198-TPIC6C595DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Family Name: TPIC6C595
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TPIC6C595N; TPIC6C595PWRG4; TPIC6C595PWG4;
Introduction Date: April 27, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - TPIC6C595DR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
TPIC6C595DR
Shift Registers TPIC6C595DR
IC PWR 8-BIT SHIFT REGIS 16-SOIC

IC PWR 8-BIT SHIFT REGIS 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6C595DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6C595DR
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6C595DR
IC PWR 8-BIT SHIFT REGIS 16-SOIC

IC PWR 8-BIT SHIFT REGIS 16-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6C595DR
Counter Shift Registers TPIC6C595DR
Counter Shift Registers 8bit Shift

Counter Shift Registers 8bit Shift

Buy Now Datasheet
Shift Registers - TPIC6C595DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6C595DR
Shift Registers TPIC6C595DR
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Logic - Shift Registers - TPIC6C595DR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6C595DR
Logic - Shift Registers TPIC6C595DR
IC PWR 8-BIT SHIFT REGIS 16-SOIC

IC PWR 8-BIT SHIFT REGIS 16-SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
TPIC6C595DR
Logic ICs >> Shifting Register TPIC6C595DR
8 4.5V~5.5V 1 串行至串行或并行 SOIC-16 Shifting Register ROHS

8 4.5V~5.5V 1 串行至串行或并行 SOIC-16 Shifting Register ROHS

Supplier's Site Datasheet
Shift Register, 8Bit, Sipo, Soic-16; Logic Family / Base Number Texas Instruments - 29AH8053 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Sipo, Soic-16; Logic Family / Base Number Texas Instruments
29AH8053
Shift Register, 8Bit, Sipo, Soic-16; Logic Family / Base Number Texas Instruments 29AH8053
SHIFT REGISTER, 8BIT, SIPO, SOIC-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SIPO, SOIC-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 526909 296-26901-2-ND 376198-TPIC6C595DR TPIC6C595DR TPIC6C595DR TPIC6C595DR TPIC6C595DR TPIC6C595DR TPIC6C595DR 29AH8053
Product Name Shift Registers Logic - Logic - Shift Registers - TPIC6C595DR Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers Logic - Shift Registers Logic ICs >> Shifting Register Shift Register, 8Bit, Sipo, Soic-16; Logic Family / Base Number Texas Instruments
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V~5.5V
Package Type SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Pin Count 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC166DB,112-NEX - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
8-bit shift register with Schmitt-trigger inputs and 3-state output registers - 74HCS595PWJ - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT403-1 SOT403-1
View Details
2 suppliers