Texas Instruments Standard Linear and Logic Logic - Logic - Shift Registers - TPIC6B595N TPIC6B595N

Description
8-Bit Shift Register TPIC6B595N - Standard Logic - Counters & Shift Registers
Request a Quote Datasheet
Description
8-Bit Shift Register TPIC6B595N - Standard Logic - Counters & Shift Registers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 528145 - RS Components, Ltd.
Corby, Northants, United Kingdom
8-Bit Shift Register TPIC6B595N - Standard Logic - Counters & Shift Registers

8-Bit Shift Register TPIC6B595N - Standard Logic - Counters & Shift Registers

Supplier's Site
 - 1218438 - RS Components, Ltd.
Corby, Northants, United Kingdom
8-Bit Shift Register TPIC6B595N - Standard Logic - Counters & Shift Registers

8-Bit Shift Register TPIC6B595N - Standard Logic - Counters & Shift Registers

Supplier's Site
Logic - Logic - Shift Registers - TPIC6B595N - 083855-TPIC6B595N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6B595N
083855-TPIC6B595N
Logic - Logic - Shift Registers - TPIC6B595N 083855-TPIC6B595N
Manufacturer: Texas Instruments Win Source Part Number: 083855-TPIC6B595N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-PDIP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TPIC6B595DWR; TPIC6B595DWG4; TPIC6B595DW; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Lighting, LED Lighting, Automotive, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 083855-TPIC6B595N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-PDIP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TPIC6B595DWR; TPIC6B595DWG4; TPIC6B595DW;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Lighting, LED Lighting, Automotive, Signal Processing

Buy Now Datasheet
Shift Registers - 296-1956-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-1956-5-ND
Shift Registers 296-1956-5-ND
Shift Shift Register 1 Element 8 Bit 20-PDIP

Shift Shift Register 1 Element 8 Bit 20-PDIP

Buy Now Datasheet
Logic - Shift Registers - TPIC6B595N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6B595N
Logic - Shift Registers TPIC6B595N
IC PWR 8-BIT SHIFT REGIS 20-DIP

IC PWR 8-BIT SHIFT REGIS 20-DIP

Supplier's Site Datasheet
Ic, Shift Register, 8Bit, Pdip-20; Logic Family / Base Number Texas Instruments - 29AH8052 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Shift Register, 8Bit, Pdip-20; Logic Family / Base Number Texas Instruments
29AH8052
Ic, Shift Register, 8Bit, Pdip-20; Logic Family / Base Number Texas Instruments 29AH8052
IC, SHIFT REGISTER, 8BIT, PDIP-20; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

IC, SHIFT REGISTER, 8BIT, PDIP-20; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

Supplier's Site
Shift Registers - TPIC6B595N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6B595N
Shift Registers TPIC6B595N
Shift Shift Register 1 Element 8 Bit 20-PDIP

Shift Shift Register 1 Element 8 Bit 20-PDIP

Buy Now
Shift Registers - TPIC6B595N - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
TPIC6B595N
Shift Registers TPIC6B595N
IC PWR 8-BIT SHIFT REGIS 20-DIP

IC PWR 8-BIT SHIFT REGIS 20-DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6B595N
Counter Shift Registers TPIC6B595N
Counter Shift Registers Power 8-Bit Shift

Counter Shift Registers Power 8-Bit Shift

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6B595N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6B595N
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6B595N
IC PWR 8-BIT SHIFT REGIS 20-DIP

IC PWR 8-BIT SHIFT REGIS 20-DIP

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 528145 083855-TPIC6B595N 296-1956-5-ND TPIC6B595N 29AH8052 TPIC6B595N TPIC6B595N TPIC6B595N TPIC6B595N
Product Name Logic - Logic - Shift Registers - TPIC6B595N Shift Registers Logic - Shift Registers Ic, Shift Register, 8Bit, Pdip-20; Logic Family / Base Number Texas Instruments Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type PDIP DIP; PDIP; Other; 20-PDIP DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" DIP; Other; 20-DIP (0.300\", 7.62mm) DIP; Other; 20-DIP (0.300", 7.62mm)
Pin Count 20 20
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/serial-out or parallel-out shift register with output latches - 74VHCT595BQ-Q100X - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details