The MM74HC595MX is an 8-bit shift register with output latches, designed for high-speed applications. It operates within a voltage range of 2V to 6V and features low quiescent current of 80µA maximum and low input current of 1µA maximum. This device supports a guaranteed shift frequency of DC to 30MHz and is capable of cascading with other shift registers. It includes a direct clear function and separate clocks for both the shift and storage registers, which are positive-edge triggered. The MM74HC595MX is housed in a 16-lead Small Outline Integrated Circuit (SOIC) package and is suitable for applications requiring high noise immunity and low power consumption. The operating temperature range is from -40°C to +85°C, making it versatile for various environments.
Manufacturer: ON Semiconductor
Win Source Part Number: 715350-MM74HC595MX
Packaging: Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: 74HC595
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74HC
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74HC
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Reel. This product is non-returnable.
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
SHIFT REGISTER, 8BIT, -40 TO 85DEG C; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes
8 BIT SIPO SHIFT REGISTER, SOIC-16, FULL REEL; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes
IC SHIFT REGISTER 8-BIT 16-SOIC
IC SHIFT REGISTER 8-BIT 16-SOIC
IC SHIFT REGISTER 8-BIT 16-SOIC
| Win Source Electronics | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 715350-MM74HC595MX | 7390136 | MM74HC595MXDKR-ND | MM74HC595MX | 31Y2999 | 598-MM74HC595MX | MM74HC595MX | MM74HC595MX |
| Product Name | Logic - Logic - Shift Registers - MM74HC595MX | Shift Registers | Shift Registers | Shift Register, 8Bit, -40 To 85Deg C; Logic Family / Base Number Onsemi | IC SHIFT REGISTER 8-BIT 16-SOIC | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | |
| Supply Voltage | 2V ~ 6V | 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V | 2V ~ 6V | 2V ~ 6V | 4.5V | |||
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | |||||
| Package Type | SOIC | SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154, 3.90mm Width) | SOIC | ||
| Number of units in IC | 1 | 1 | 1 | |||||
| Number of Bits (Stages) | 8 | 8 | 8 | 8 |