onsemi Shift Registers MC14094BDTR2G

Description
Shift Register 8-Bit 3-State TSSOP16 - Standard Logic - Counters & Shift Registers Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote Datasheet
Description
Shift Register 8-Bit 3-State TSSOP16 - Standard Logic - Counters & Shift Registers Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 6881537P - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Register 8-Bit 3-State TSSOP16 - Standard Logic - Counters & Shift Registers Delivery on production packaging - Reel. This product is non-returnable.

Shift Register 8-Bit 3-State TSSOP16 - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 6881537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Register 8-Bit 3-State TSSOP16 - Standard Logic - Counters & Shift Registers

Shift Register 8-Bit 3-State TSSOP16 - Standard Logic - Counters & Shift Registers

Supplier's Site
Shift Registers - MC14094BDTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC14094BDTR2GOSTR-ND
Shift Registers MC14094BDTR2GOSTR-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - MC14094BDTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC14094BDTR2GOSCT-ND
Shift Registers MC14094BDTR2GOSCT-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - MC14094BDTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC14094BDTR2GOSDKR-ND
Shift Registers MC14094BDTR2GOSDKR-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - MC14094BDTR2G - 100799-MC14094BDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC14094BDTR2G
100799-MC14094BDTR2G
Logic - Logic - Shift Registers - MC14094BDTR2G 100799-MC14094BDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 100799-MC14094BDTR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 100799-MC14094BDTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC14094BDTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC14094BDTR2G
Integrated Circuits (ICs) - Logic - Shift Registers MC14094BDTR2G
IC SHIFT REGISTER 8STAGE 16TSSOP

IC SHIFT REGISTER 8STAGE 16TSSOP

Supplier's Site
Shift Registers - MC14094BDTR2G - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
MC14094BDTR2G
Shift Registers MC14094BDTR2G
IC SHIFT REGISTER 8STAGE 16TSSOP

IC SHIFT REGISTER 8STAGE 16TSSOP

Supplier's Site Datasheet
Logic - Shift Registers - MC14094BDTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC14094BDTR2G
Logic - Shift Registers MC14094BDTR2G
IC SHIFT REGISTER 8STAGE 16TSSOP

IC SHIFT REGISTER 8STAGE 16TSSOP

Supplier's Site Datasheet
Shift Registers - MC14094BDTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC14094BDTR2G
Shift Registers MC14094BDTR2G
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 6881537P MC14094BDTR2GOSTR-ND 100799-MC14094BDTR2G MC14094BDTR2G MC14094BDTR2G MC14094BDTR2G MC14094BDTR2G
Product Name Shift Registers Logic - Logic - Shift Registers - MC14094BDTR2G Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 3V; 3.3V; 3.6V; 5V; 18 V, 3 V 3V ~ 18V 3 V ~ 18 V 1.8V 3V ~ 18V 1.8V; 3V ~ 18V
Package Type TSSOP; SZIP; Other TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP SSOP; TSSOP Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS
Pin Count 16
Number of units in IC 1 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74AHC594PW,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Push-Pull
View Details
3 suppliers
SN54LS299 8-Bit Universal Shift/Storage Registers - 78024012A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
4 suppliers