The CD74HC595 is an 8-bit serial-in, parallel-out shift register featuring 3-state output registers. It operates within a voltage range of 2 V to 6 V and is capable of driving up to 15 LSTTL loads with its high-current outputs, providing a maximum output drive of ±6 mA at 5 V. The device has a low power consumption of 80 µA maximum and a typical propagation delay of 14 ns. Additionally, it features a direct clear function for the shift register, ensuring ease of use in various applications. The CD74HC595 is available in multiple package types, including SOIC and PDIP, making it versatile for different design requirements.
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -55 to 125
Shift Shift Register 1 Element 8 Bit 16-SOIC
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Reel. This product is non-returnable.
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Counter Shift Registers 8-Bit Shift Register
IC SHIFT REGISTER 8-BIT 16SOIC
IC SHIFT REGISTER 8-BIT 16SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
| Texas Instruments | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC595MT | 296-32075-2-ND | 8096295P | CD74HC595MT | CD74HC595MT | CD74HC595MT | CD74HC595MT |
| Product Name | CD74HC595 8-Bit Shift Registers With 3-State Output Registers | Shift Registers | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | |
| Supply Voltage | 2 | 2V ~ 6V | 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V | 2V ~ 6V | |||
| Output Characteristics | 3-State | 3-State | 3-State; Tri-State | ||||
| Package Type | Other; PDIP,SO,SOIC,SSOP | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Logic Family | CMOS; HC | HCMOS | |||||
| Clock Frequency | 28 MHz |