onsemi Shift Registers MM74HCT164M

Description
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = 74HC Mounting Type = Surface Mount Operation Mode = Serial/Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V
Request a Quote Datasheet
Description
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = 74HC Mounting Type = Surface Mount Operation Mode = Serial/Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8063002 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = 74HC Mounting Type = Surface Mount Operation Mode = Serial/Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V

High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74HC
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
Shift Registers - MM74HCT164MFS-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MM74HCT164MFS-ND
Shift Registers MM74HCT164MFS-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MM74HCT164M
Counter Shift Registers MM74HCT164M
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Logic - Shift Registers - MM74HCT164M - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MM74HCT164M
Logic - Shift Registers MM74HCT164M
IC SHIFT REG 8BIT SIPO 14-SOIC

IC SHIFT REG 8BIT SIPO 14-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MM74HCT164M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MM74HCT164M
Integrated Circuits (ICs) - Logic - Shift Registers MM74HCT164M
IC SHIFT REG 8BIT SIPO 14-SOIC

IC SHIFT REG 8BIT SIPO 14-SOIC

Supplier's Site
Shift Registers - MM74HCT164M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MM74HCT164M
Shift Registers MM74HCT164M
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 8063002 MM74HCT164MFS-ND MM74HCT164M MM74HCT164M MM74HCT164M MM74HCT164M
Product Name Shift Registers Counter Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family HCMOS
Pin Count 14
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC597PW,112 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74HC299DB,118-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCAH164245VRG4 - 1131150-74AVCAH164245VRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details