Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023604-MM74HC595MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MM74HC595
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): M74HC595TTR; 74HC595T16-13; M74HC595YTTR; CD74HC595SM96E4 ;
Introduction Date: February 09, 1999
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 2,500
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74HC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74HC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Reel. This product is non-returnable.
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
IC SHIFT REGISTER 8-BIT 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Counter Shift Registers 8-Bit Shift Register
IC SHIFT REGISTER 8-BIT 16-TSSOP
SHIFT REGISTER, SIPO, 8BIT, TSSOP-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes
IC SHIFT REGISTER 8-BIT 16-TSSOP
| Win Source Electronics | RS Components, Ltd. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 023604-MM74HC595MTCX | 7613965 | MM74HC595MTCXCT-ND | MM74HC595MTCX | MM74HC595MTCX | MM74HC595MTCX | MM74HC595MTCX | MM74HC595MTCX | 31Y2998 | MM74HC595MTCX |
| Product Name | Logic - Logic - Shift Registers - MM74HC595MTCX | Shift Registers | Logic - Shift Registers | Shift Registers | Counter Shift Registers | Shift Registers | Shift Register, Sipo, 8Bit, Tssop-16; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Shift Registers | ||
| Supply Voltage | 2 V ~ 6 V | 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||||
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | Tri-State | ||||||
| Package Type | SOP; SSOP; TSSOP; Other; 16-TSSOP | TSSOP; SZIP; Other | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; TSSOP-14-16 | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | Other; 16-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | |||
| Number of units in IC | 1 | 1 | 1 | |||||||
| Number of Bits (Stages) | 8 | 8 | 8 |