onsemi Shift Registers MM74HC595SJ

Description
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Request a Quote Datasheet
Description
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM74HC595SJ - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
 - MM74HC595SJ - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - MM74HC595SJ-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MM74HC595SJ-ND
Shift Registers MM74HC595SJ-ND
Shift Shift Register 1 Element 8 Bit 16-SOP

Shift Shift Register 1 Element 8 Bit 16-SOP

Buy Now Datasheet
 - 8062986 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOP Logic Function = Shift Register Number of Stages = 8 Logic Family = 74HC Mounting Type = Surface Mount Operation Mode = Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74HC
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
MM74HC595SJ
Counter Shift Registers MM74HC595SJ
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Shenzhen, China
Logic - Shift Registers
MM74HC595SJ
Logic - Shift Registers MM74HC595SJ
IC SHIFT REGISTER 8-BIT 16-SOP

IC SHIFT REGISTER 8-BIT 16-SOP

Supplier's Site Datasheet
Shift Registers - MM74HC595SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MM74HC595SJ
Shift Registers MM74HC595SJ
Shift Shift Register 1 Element 8 Bit 16-SOP

Shift Shift Register 1 Element 8 Bit 16-SOP

Buy Now Datasheet
Shift Registers - MM74HC595SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MM74HC595SJ
Shift Registers MM74HC595SJ
Shift Shift Register 1 Element 8 Bit 16-SOP

Shift Shift Register 1 Element 8 Bit 16-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MM74HC595SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MM74HC595SJ
Integrated Circuits (ICs) - Logic - Shift Registers MM74HC595SJ
SERIAL IN PARALLEL OUT, HC/UH SE

SERIAL IN PARALLEL OUT, HC/UH SE

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MM74HC595SJ MM74HC595SJ-ND 8062986 MM74HC595SJ MM74HC595SJ MM74HC595SJ MM74HC595SJ
Product Name Shift Registers Counter Shift Registers Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Serial Out - Shift Right; Parallel In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Shift Direction Right
Package Type SOP; Other; SOP16 SOP; SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOP SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) SOIC
Logic Family CMOS HCMOS
Supply Voltage 2V ~ 6V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers
Shift Registers - 1727-74HCS16507D-Q100JCT-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Open-drain
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details