onsemi Shift Registers MC74VHC595DR2G

Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC74VHC595DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74VHC595DR2GOSTR-ND
Shift Registers MC74VHC595DR2GOSTR-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - MC74VHC595DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74VHC595DR2GOSCT-ND
Shift Registers MC74VHC595DR2GOSCT-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - MC74VHC595DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74VHC595DR2GOSDKR-ND
Shift Registers MC74VHC595DR2GOSDKR-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - MC74VHC595DR2G - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
 - 8056391P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs Package Type = SOIC Logic Function = Shift Register Number of Stages = 3 Logic Family = MC74 Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Reel. This product is non-returnable.

Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 3
Logic Family = MC74
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 8056391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs Package Type = SOIC Logic Function = Shift Register Number of Stages = 3 Logic Family = MC74 Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V

Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 3
Logic Family = MC74
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
Shift Registers - MC74VHC595DR2G - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
MC74VHC595DR2G
Shift Registers MC74VHC595DR2G
IC SHIFT REG 8BIT 3ST 16-SOIC

IC SHIFT REG 8BIT 3ST 16-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MC74VHC595DR2G
Counter Shift Registers MC74VHC595DR2G
Counter Shift Registers 8BIT 3-STATE OUTPUTS

Counter Shift Registers 8BIT 3-STATE OUTPUTS

Buy Now Datasheet
Logic - Shift Registers - MC74VHC595DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74VHC595DR2G
Logic - Shift Registers MC74VHC595DR2G
IC SHIFT REG 8BIT 3ST 16-SOIC

IC SHIFT REG 8BIT 3ST 16-SOIC

Supplier's Site Datasheet
Shift Register, Sipo/siso, Soic-16; Logic Family / Base Number Onsemi - 02AC3752 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, Sipo/siso, Soic-16; Logic Family / Base Number Onsemi
02AC3752
Shift Register, Sipo/siso, Soic-16; Logic Family / Base Number Onsemi 02AC3752
SHIFT REGISTER, SIPO/SISO, SOIC-16; Logic Family / Base Number:74VHC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

SHIFT REGISTER, SIPO/SISO, SOIC-16; Logic Family / Base Number:74VHC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74VHC595DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74VHC595DR2G
Integrated Circuits (ICs) - Logic - Shift Registers MC74VHC595DR2G
IC SHIFT REG 8BIT 3ST 16-SOIC

IC SHIFT REG 8BIT 3ST 16-SOIC

Supplier's Site
Shift Registers - MC74VHC595DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74VHC595DR2G
Shift Registers MC74VHC595DR2G
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC74VHC595DR2GOSTR-ND MC74VHC595DR2G 8056391P MC74VHC595DR2G MC74VHC595DR2G MC74VHC595DR2G 02AC3752 MC74VHC595DR2G MC74VHC595DR2G
Product Name Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers Shift Register, Sipo/siso, Soic-16; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State Tri-State 3-State; Tri-State
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC-16 SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
 - 3687874 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 3V; 3.3V; 3.6V; 5V; 15 V, 3 V
Package Type SOIC
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers