Texas Instruments Standard Linear and Logic Logic - Logic - Shift Registers - TPIC6A596NE TPIC6A596NE

Description
Manufacturer: Texas Instruments Win Source Part Number: 055395-TPIC6A596NE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-PDIP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055395-TPIC6A596NE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-PDIP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - TPIC6A596NE - 055395-TPIC6A596NE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6A596NE
055395-TPIC6A596NE
Logic - Logic - Shift Registers - TPIC6A596NE 055395-TPIC6A596NE
Manufacturer: Texas Instruments Win Source Part Number: 055395-TPIC6A596NE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-PDIP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055395-TPIC6A596NE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-PDIP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 6607994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Reg Single 8-Bit Serial 20p PDIP - Standard Logic - Counters & Shift Registers

Shift Reg Single 8-Bit Serial 20p PDIP - Standard Logic - Counters & Shift Registers

Supplier's Site
 - 6607994P - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Reg Single 8-Bit Serial 20p PDIP - Standard Logic - Counters & Shift Registers Delivery on production packaging - Tube. This product is non-returnable.

Shift Reg Single 8-Bit Serial 20p PDIP - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Shift Registers - 296-9009-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-9009-5-ND
Shift Registers 296-9009-5-ND
Shift Shift Register 1 Element 8 Bit 20-PDIP

Shift Shift Register 1 Element 8 Bit 20-PDIP

Buy Now Datasheet
Driver Ic; Supply Voltage Min Texas Instruments - 27AJ0331 - Newark, An Avnet Company
Chicago, IL, United States
Driver Ic; Supply Voltage Min Texas Instruments
27AJ0331
Driver Ic; Supply Voltage Min Texas Instruments 27AJ0331
DRIVER IC; SUPPLY VOLTAGE MIN:4.5V; SUPP; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No

DRIVER IC; SUPPLY VOLTAGE MIN:4.5V; SUPP; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No

Supplier's Site
Logic - Shift Registers - TPIC6A596NE - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6A596NE
Logic - Shift Registers TPIC6A596NE
IC 8-BIT SHIFT REGISTER 20-DIP

IC 8-BIT SHIFT REGISTER 20-DIP

Supplier's Site Datasheet
Shift Registers - TPIC6A596NE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6A596NE
Shift Registers TPIC6A596NE
Shift Shift Register 1 Element 8 Bit 20-PDIP

Shift Shift Register 1 Element 8 Bit 20-PDIP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6A596NE
Counter Shift Registers TPIC6A596NE
Counter Shift Registers 8bit Shift

Counter Shift Registers 8bit Shift

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6A596NE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6A596NE
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6A596NE
IC 8-BIT SHIFT REGISTER 20-DIP

IC 8-BIT SHIFT REGISTER 20-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 055395-TPIC6A596NE 6607994 296-9009-5-ND 27AJ0331 TPIC6A596NE TPIC6A596NE TPIC6A596NE TPIC6A596NE
Product Name Logic - Logic - Shift Registers - TPIC6A596NE Shift Registers Driver Ic; Supply Voltage Min Texas Instruments Logic - Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 4.5 V ~ 5.5 V 5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain; Open Drain Open-drain Open-drain; Open Drain
Package Type DIP; PDIP; Other; 20-PDIP PDIP DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" DIP; Other; 20-DIP (0.300\", 7.62mm)
Number of units in IC 1 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LS395PC - Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP16
Logic Family TTL
View Details
3 suppliers
Shift Registers - 1727-NPIC6C596APW-Q100JTR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain
View Details
7 suppliers
Shift Registers - 25S18FM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details