Microchip Technology, Inc. MIC5821YN

Description
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = PDIP Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Dimensions = 19.81 x 6.35 x 3.3mm Length = 19.81mm
Request a Quote
Description
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = PDIP Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Dimensions = 19.81 x 6.35 x 3.3mm Length = 19.81mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9101528 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = PDIP Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Dimensions = 19.81 x 6.35 x 3.3mm Length = 19.81mm

High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads
Package Type = PDIP
Logic Function = Driver, Shift Register
Number of Stages = 8
Logic Family = MIC
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Dimensions = 19.81 x 6.35 x 3.3mm
Length = 19.81mm

Supplier's Site
 - 9101528P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = PDIP Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Dimensions = 19.81 x 6.35 x 3.3mm Length = 19.81mm Delivery on production packaging - Tube. This product is non-returnable.

High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads
Package Type = PDIP
Logic Function = Driver, Shift Register
Number of Stages = 8
Logic Family = MIC
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Dimensions = 19.81 x 6.35 x 3.3mm
Length = 19.81mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shift Registers
Product Number 9101528
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
 - 74HCT594D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type Other; SOT109-1-16
View Details
SN54LS165A Parallel-Load 8-Bit Shift Registers - 7700601EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers