onsemi Shift Registers MC74HC165ADTR2G

Description
8-Bit Serial or Parallel-Input/Seria l Output Shift Register
Request a Quote Datasheet
Description
8-Bit Serial or Parallel-Input/Seria l Output Shift Register
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC165ADTR2G - Rochester Electronics
Newburyport, MA, United States
8-Bit Serial or Parallel-Input/Seria l Output Shift Register

8-Bit Serial or Parallel-Input/Serial Output Shift Register

Supplier's Site Datasheet
Shift Registers - MC74HC165ADTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC165ADTR2GOSCT-ND
Shift Registers MC74HC165ADTR2GOSCT-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - MC74HC165ADTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - MC74HC165ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC165ADTR2GOSTR-ND
Shift Registers MC74HC165ADTR2GOSTR-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - MC74HC165ADTR2G - 138144-MC74HC165ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74HC165ADTR2G
138144-MC74HC165ADTR2G
Logic - Logic - Shift Registers - MC74HC165ADTR2G 138144-MC74HC165ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 138144-MC74HC165ADTR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74HC165 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): M74HC165TT; M74HC165TTR; SN74HC165APWG4; SN74HC165APWRG4; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 138144-MC74HC165ADTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MC74HC165
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): M74HC165TT; M74HC165TTR; SN74HC165APWG4; SN74HC165APWRG4;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - 8061441P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = MC74 Mounting Type = Surface Mount Operation Mode = Serial/Parallel to Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Reel. This product is non-returnable.

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = MC74
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 8061441 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = MC74 Mounting Type = Surface Mount Operation Mode = Serial/Parallel to Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = MC74
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
Shift Registers - MC74HC165ADTR2G - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
MC74HC165ADTR2G
Shift Registers MC74HC165ADTR2G
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet
Shift Register, 8Bit, Siso/piso, Tssop16; Logic Family / Base Number Onsemi - 81Y6657 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Siso/piso, Tssop16; Logic Family / Base Number Onsemi
81Y6657
Shift Register, 8Bit, Siso/piso, Tssop16; Logic Family / Base Number Onsemi 81Y6657
SHIFT REGISTER, 8BIT, SISO/PISO, TSSOP16; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SISO/PISO, TSSOP16; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC165ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC165ADTR2G
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC165ADTR2G
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site
Shift Registers - MC74HC165ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC165ADTR2G
Shift Registers MC74HC165ADTR2G
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Shift Registers - MC74HC165ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74HC165ADTR2G
Logic - Shift Registers MC74HC165ADTR2G
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC74HC165ADTR2G MC74HC165ADTR2GOSCT-ND 138144-MC74HC165ADTR2G 8061441P MC74HC165ADTR2G 81Y6657 MC74HC165ADTR2G MC74HC165ADTR2G MC74HC165ADTR2G
Product Name Shift Registers Logic - Logic - Shift Registers - MC74HC165ADTR2G Shift Registers Shift Register, 8Bit, Siso/piso, Tssop16; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Package Type SOP; SSOP; TSSOP; Other; TSSOP-16 TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; SZIP; Other Other; 16-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V 2V ~ 6V
Output Characteristics Complementary Complementary Complementary Complementary
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-2015-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.65V ~ 3.6V
Output Characteristics 3-State
View Details
3 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details