RS Components, Ltd. Datasheets for Electric Valve Actuators
Electric valve actuators mount on valves which, in response to a signal, automatically move to a desired position using an outside power source. Single-phase or three-phase AC or DC motors drive a combination of gears to generate the desired torque level.
Electric Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| Actuator valve M800 | |
| CP Actuator 24V 2 Wires | |
| CP Actuator 24V 3 Wires | |
| Electrohydraulic actuator, 1000 N, 20 mm | |
| Electromotoric actuator 100 N for combi | |
| Electromotoric actuator, 160 N, 2.5 mm, | |
| Electromotoric actuator, 1600 N, 20/40 m | |
| Electromotoric actuator, 170 N, 0.8m, AC | |
| Electromotoric actuator, 200 N, 15 mm, A | |
| Electromotoric actuator, 200 N, 2.5 mm, | |
| Electromotoric actuator, 200 N, 5.5 mm, | |
| Electromotoric actuator, 300 N, for valv | |
| Electromotoric actuator, 400 N, 5.5 mm, | |
| Electromotoric actuator, 800 N, 20 mm, A | |
| Electromotoric actuators 100 N for valve | |
| Electromotoric rotary actuator for ball | |
| GMA321.9E - Elektromotorischer Drehantri | |
| REGULATEUR THERMOSTATIQUE | |
| RS PRO CP5A2 Valve Actuator | |
| SAUTER REGULATION AVM105SF132 | |
| SAUTER REGULATION AVM115SF132 | |
| SAUTER REGULATION AVM321F110 | |
| SAUTER REGULATION AXM217SF402 | |
| SAUTER REGULATION AXS315SF102 | |
| SAUTER REGULATION AXT311F110 | |
| SAUTER REGULATION AXT311F112 | |
| Schneider Electric 8800650000 | |
| Schneider Electric MVB56 Valve Actuator | |
| Siemens SAS31.00 / S55158-A106 | |
| Siemens SAS31.03 / S55158-A107 | |
| Siemens SAS61.03 / S55158-A100 | |
| Siemens SAX31.00 / S55150-A105 | |
| Siemens SAX61.03 / S55150-A100 | |
| Siemens SKB62 / BPZ:SKB62 Valve Actuator | |
| Siemens SKC32.60 / BPZ:SKC32.60 | |
| Siemens SKC60 / BPZ:SKC60 Valve Actuator | |
| Siemens SKC62 / BPZ:SKC62 Valve Actuator | |
| Siemens SKD60 / BPZ:SKD60 Valve Actuator | |
| Siemens SKD62 / BPZ:SKD62 Valve Actuator | |
| SKB62/MO Valve actuator 2800N Modbus | |
| SSA331.00 - Elektromotorische Stellantri | |
| SSA81.1 - Elektromotorischer Stellantrie | |
| SSB161.05HF 200N Actuator | |
| SSB161.05HF/00 Valve actuator 200N |