Texas Instruments SN74LV8153 Serial-To-Parallel Interface SN74LV8153N

Description
Serial-To-Parallel Interface 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Serial-To-Parallel Interface 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV8153 Serial-To-Parallel Interface - SN74LV8153N - Texas Instruments
Dallas, TX, United States
SN74LV8153 Serial-To-Parallel Interface
SN74LV8153N
SN74LV8153 Serial-To-Parallel Interface SN74LV8153N
Serial-To-Parallel Interface 20-PDIP -40 to 85

Serial-To-Parallel Interface 20-PDIP -40 to 85

Buy Now Datasheet
Shift Registers - 296-18263-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-18263-ND
Shift Registers 296-18263-ND
Shift Shift Register 1 Element 8 Bit 20-PDIP

Shift Shift Register 1 Element 8 Bit 20-PDIP

Buy Now Datasheet
 - 8095671P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = PDIP Number of Stages = 8 Logic Family = 74LV Mounting Type = Through Hole Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 20 Minimum Operating Supply Voltage = 3 Maximum Operating Supply Voltage = 13.2 Dimensions = 26.92 x 6.6 x 4.57mm Delivery on production packaging - Tube. This product is non-returnable.

Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = PDIP
Number of Stages = 8
Logic Family = 74LV
Mounting Type = Through Hole
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 20
Minimum Operating Supply Voltage = 3
Maximum Operating Supply Voltage = 13.2
Dimensions = 26.92 x 6.6 x 4.57mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Shift Registers - SN74LV8153N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV8153N
Shift Registers SN74LV8153N
Shift Shift Register 1 Element 8 Bit 20-PDIP

Shift Shift Register 1 Element 8 Bit 20-PDIP

Buy Now
Ic, Interface, Smd, Pdip20, 5V; Logic Family / Base Number Texas Instruments - 29AH7677 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Interface, Smd, Pdip20, 5V; Logic Family / Base Number Texas Instruments
29AH7677
Ic, Interface, Smd, Pdip20, 5V; Logic Family / Base Number Texas Instruments 29AH7677
IC, INTERFACE, SMD, PDIP20, 5V; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:3V; RoHS Compliant: Yes

IC, INTERFACE, SMD, PDIP20, 5V; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:3V; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV8153N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV8153N
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV8153N
IC SERIAL-TO-PARALLEL 20-DIP

IC SERIAL-TO-PARALLEL 20-DIP

Supplier's Site
Logic - Shift Registers - SN74LV8153N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV8153N
Logic - Shift Registers SN74LV8153N
IC SERIAL-TO-PARALLEL 20-DIP

IC SERIAL-TO-PARALLEL 20-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV8153N 296-18263-ND 8095671P SN74LV8153N 29AH7677 SN74LV8153N SN74LV8153N
Product Name SN74LV8153 Serial-To-Parallel Interface Shift Registers Shift Registers Ic, Interface, Smd, Pdip20, 5V; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 3V; 3.3V; 5V; 5.5 3V ~ 5.5V, 3V ~ 13.2V 13.2, 3 3V; 3V ~ 5.5V, 3V ~ 13.2V 3V
Package Type Other; PDIP,TSSOP DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" PDIP DIP; Other; 20-DIP (0.300\", 7.62mm)
Logic Family CMOS; LV-A LVCMOS
Clock Frequency 70 MHz
Propagation Delay 150 to 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BEE4 - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
Shift Registers - 54LS395DMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
2 suppliers
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Shift Registers - 74LS502DC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers