Texas Instruments Standard Linear and Logic Shift Registers TPIC6C596PWR

Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 296-41716-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-41716-2-ND
Shift Registers 296-41716-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-41716-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-41716-6-ND
Shift Registers 296-41716-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-41716-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-41716-1-ND
Shift Registers 296-41716-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - TPIC6C596PWR - 1272032-TPIC6C596PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6C596PWR
1272032-TPIC6C596PWR
Logic - Logic - Shift Registers - TPIC6C596PWR 1272032-TPIC6C596PWR
Manufacturer: Texas Instruments Win Source Part Number: 1272032-TPIC6C596PWR Series: TPIC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Open Drain Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: TPIC6C596 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): TPIC6C596N; TPIC6C596DRG4; TPIC6C596DG4; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272032-TPIC6C596PWR
Series: TPIC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Open Drain
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: TPIC6C596
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): TPIC6C596N; TPIC6C596DRG4; TPIC6C596DG4;
Introduction Date: January 01, 1995
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 6629206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers

Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers

Supplier's Site
 - 6629206P - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers Delivery on production packaging - Reel. This product is non-returnable.

Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6C596PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6C596PWR
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6C596PWR
IC PWR 8-BIT SHIFT REGIS 16TSSOP

IC PWR 8-BIT SHIFT REGIS 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6C596PWR
Counter Shift Registers TPIC6C596PWR
Counter Shift Registers 8 BIT SHIFT REGISTER

Counter Shift Registers 8 BIT SHIFT REGISTER

Buy Now Datasheet
Shift Registers - TPIC6C596PWR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
TPIC6C596PWR
Shift Registers TPIC6C596PWR
IC PWR 8-BIT SHIFT REGIS 16TSSOP

IC PWR 8-BIT SHIFT REGIS 16TSSOP

Supplier's Site Datasheet
Shift Registers - TPIC6C596PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6C596PWR
Shift Registers TPIC6C596PWR
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Logic - Shift Registers - TPIC6C596PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6C596PWR
Logic - Shift Registers TPIC6C596PWR
IC PWR 8-BIT SHIFT REGIS 16TSSOP

IC PWR 8-BIT SHIFT REGIS 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 296-41716-2-ND 1272032-TPIC6C596PWR 6629206 TPIC6C596PWR TPIC6C596PWR TPIC6C596PWR TPIC6C596PWR TPIC6C596PWR
Product Name Shift Registers Logic - Logic - Shift Registers - TPIC6C596PWR Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers Shift Registers Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Serial Out - Shift Right; Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain Open-drain; Open Drain Open Drain Open-drain; Open Drain
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP TSSOP; SZIP; Other SSOP; TSSOP Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit shift register with Schmitt-trigger inputs and output registers - 74HCS594DJ - Nexperia B.V.
Specs
Supply Voltage +7
Package Type Other; SOT109-1 SOT109-1
Operating Temperature 125 C (257 F)
View Details
2 suppliers
Shift Registers - 54AC299LMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details
2 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details