Shift Register 9-Bit QFN32 - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Tube. This product is non-returnable.
Shift Register 9-Bit QFN32 - Standard Logic - Counters & Shift Registers
Shift Shift Register 1 Element 9 Bit 32-QFN (5x5)
Shift Shift Register 1 Element 9 Bit 32-QFN (5x5)
IC SHIFT REGISTER 9BIT ECL 32QFN
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 9080733P | MC100EP142MNG-ND | MC100EP142MNG | MC100EP142MNG |
| Product Name | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Register Type | Universal | Universal | Universal | |
| Supply Voltage | 3V; 3.3V; 3.6V; 5V | 3V ~ 5.5V | 3V ~ 5.5V | |
| Package Type | Other; QFN | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |
| Logic Family | ECL |