onsemi Logic - Logic - Shift Registers - MC14014BDR2G MC14014BDR2G

Description
MC14014BDR2G, LOG CMOS SHIFT REG 8BIT - Standard Logic - Counters & Shift Registers
Request a Quote Datasheet
Description
MC14014BDR2G, LOG CMOS SHIFT REG 8BIT - Standard Logic - Counters & Shift Registers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8063125 - RS Components, Ltd.
Corby, Northants, United Kingdom
MC14014BDR2G, LOG CMOS SHIFT REG 8BIT - Standard Logic - Counters & Shift Registers

MC14014BDR2G, LOG CMOS SHIFT REG 8BIT - Standard Logic - Counters & Shift Registers

Supplier's Site
 - 8063125P - RS Components, Ltd.
Corby, Northants, United Kingdom
MC14014BDR2G, LOG CMOS SHIFT REG 8BIT - Standard Logic - Counters & Shift Registers Delivery on production packaging - Reel. This product is non-returnable.

MC14014BDR2G, LOG CMOS SHIFT REG 8BIT - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Logic - Logic - Shift Registers - MC14014BDR2G - 022555-MC14014BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC14014BDR2G
022555-MC14014BDR2G
Logic - Logic - Shift Registers - MC14014BDR2G 022555-MC14014BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022555-MC14014BDR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022555-MC14014BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 488-MC14014BDR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
488-MC14014BDR2GTR-ND
Shift Registers 488-MC14014BDR2GTR-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 488-MC14014BDR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
488-MC14014BDR2GDKR-ND
Shift Registers 488-MC14014BDR2GDKR-ND
IC SR PUSH-PULL 8BIT 16-SOIC

IC SR PUSH-PULL 8BIT 16-SOIC

Buy Now Datasheet
Shift Registers - 488-MC14014BDR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
488-MC14014BDR2GCT-ND
Shift Registers 488-MC14014BDR2GCT-ND
IC SR PUSH-PULL 8BIT 16-SOIC

IC SR PUSH-PULL 8BIT 16-SOIC

Buy Now Datasheet
Shift Registers - MC14014BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC14014BDR2G
Shift Registers MC14014BDR2G
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MC14014BDR2G
Counter Shift Registers MC14014BDR2G
Counter Shift Registers 3-18V 8-Bit CMOS Static Shift

Counter Shift Registers 3-18V 8-Bit CMOS Static Shift

Buy Now Datasheet
Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Onsemi - 50AC5963 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Onsemi
50AC5963
Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Onsemi 50AC5963
SHIFT REGISTER, 8BIT, PISO/SISO, SOIC-16; Logic Family / Base Number:MC14014B; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, PISO/SISO, SOIC-16; Logic Family / Base Number:MC14014B; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC14014BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC14014BDR2G
Integrated Circuits (ICs) - Logic - Shift Registers MC14014BDR2G
LOG CMOS SHIFT REG 8BIT

LOG CMOS SHIFT REG 8BIT

Supplier's Site
Shift Registers - MC14014BDR2G - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
MC14014BDR2G
Shift Registers MC14014BDR2G
LOG CMOS SHIFT REG 8BIT

LOG CMOS SHIFT REG 8BIT

Supplier's Site Datasheet
Logic - Shift Registers - MC14014BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC14014BDR2G
Logic - Shift Registers MC14014BDR2G
LOG CMOS SHIFT REG 8BIT

LOG CMOS SHIFT REG 8BIT

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 8063125 022555-MC14014BDR2G 488-MC14014BDR2GTR-ND MC14014BDR2G MC14014BDR2G 50AC5963 MC14014BDR2G MC14014BDR2G MC14014BDR2G
Product Name Logic - Logic - Shift Registers - MC14014BDR2G Shift Registers Shift Registers Counter Shift Registers Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Parallel Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 18 V, -0.5 V 3 V ~ 18 V 3V ~ 18V 1.8V; 3V ~ 18V 1.8V 3V ~ 18V
Package Type SOIC SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Logic Family CMOS
Pin Count 16
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC4094DB,112-NEX - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
 - 8168851 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 1.8V; 2.5V; 3V; 3.3V; 3.6V
Package Type Other; QFN
View Details
SN54LS299 8-Bit Universal Shift/Storage Registers - 7802401SA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
3 suppliers