RS Components, Ltd. Datasheets for Avalanche Diodes

Avalanche diodes are designed to break down at a specific high breakdown voltage (avalanche). These diodes are used for protection of electronic devices against high voltages.
Avalanche Diodes: Learn more

Product Name Notes
1.5A,600V,STD,AVALAN CH,SMD
AVALANCHE DIODE SOD57 HV-e2
AVALANCHE DIODE SOD57 STD-e2
AVALANCHE DIODE SOD57
Avalanche Sinterglass Diode Fast
Avalanche Sinterglass Diode Standard
Diode Fast Recovery Rectifier 1KV 3A
Diode Standard Recovery 1KV 1.5A
Diode Ultra Fast Recov Rectifier 100V 2A
Diode Ultra Fast Recov Rectifier 200V 2A
Diode Ultra Fast Rectifier 600V 1.5A SMA
Diode, NXP, PLVA656A
Ska 3/17 1700V 3A avalanche diode
Super Barrier Rectifier PDI123 T&R 3K
Super Barrier Rectifier PDI5 T&R 5K
Super Barrier Rectifier SMAF T&R 10K
Super Barrier Rectifier SMB T&R 3K
Super Barrier Rectifier TO220AB TUBE 50P
Super Barrier Rectifier TO252 T&R 2.5K
Vishay AR1FD-M3/H
Vishay AR1FDHM3/H
Vishay AR1FG-M3/H
Vishay AR1FGHM3/H
Vishay AR1FJ-M3/H
Vishay AR1FJHM3/H
Vishay AR1FM-M3/H
Vishay AR1FMHM3/H
Vishay AS1FDHM3/H
Vishay AS1FG-M3/H
Vishay AS1FGHM3/H
Vishay AS1FJ-M3/H
Vishay AS1FK-M3/H
Vishay AS1FKHM3/H
Vishay AU1FK-M3/H
Vishay AU1FKHM3/H
Vishay AU1FMHM3/H
Zener Diode 5V 4% 250mW SOT23