Shift Shift Register 1 Element 8 Bit 16-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076529-74VHC595MTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2,350
Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Logic Family = VHC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Dimensions = 5 x 4.4 x 0.9mm
Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Logic Family = VHC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Dimensions = 5 x 4.4 x 0.9mm
Delivery on production packaging - Tube. This product is non-returnable.
IC SHIFT REGISTER 8BIT 16TSSOP
IC SHIFT REGISTER 8BIT 16TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Counter Shift Registers 8-Bit Shift Register
| DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74VHC595MTC-ND | 076529-74VHC595MTC | 8030989 | 74VHC595MTC | 74VHC595MTC | 74VHC595MTC | 74VHC595MTC |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - 74VHC595MTC | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | Counter Shift Registers | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |||
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V | 2V ~ 5.5V | |||
| Output Characteristics | 3-State | Tri-State | 3-State; Tri-State | ||||
| Package Type | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 16-TSSOP | TSSOP; SZIP; Other | SSOP; TSSOP | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |