Microchip Technology, Inc. MIC5841YWM

Description
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = SOIC W Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 18 Dimensions = 11.66 x 7.65 x 2.39mm Length = 11.66mm Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = SOIC W Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 18 Dimensions = 11.66 x 7.65 x 2.39mm Length = 11.66mm Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9101414P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = SOIC W Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 18 Dimensions = 11.66 x 7.65 x 2.39mm Length = 11.66mm Delivery on production packaging - Tube. This product is non-returnable.

High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads
Package Type = SOIC W
Logic Function = Driver, Shift Register
Number of Stages = 8
Logic Family = MIC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 18
Dimensions = 11.66 x 7.65 x 2.39mm
Length = 11.66mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 9101414 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = SOIC W Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 18 Dimensions = 11.66 x 7.65 x 2.39mm Length = 11.66mm

High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads
Package Type = SOIC W
Logic Function = Driver, Shift Register
Number of Stages = 8
Logic Family = MIC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 18
Dimensions = 11.66 x 7.65 x 2.39mm
Length = 11.66mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shift Registers
Product Number 9101414P
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC670P-E - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic Family / Base Number Nexperia - 26AC8674 - Newark, An Avnet Company
Specs
Pin Count 16
Number of units in IC 8
Number of Bits (Stages) 8
View Details