8-Bit Shift Registers With 3-State Output Registers 16-VQFN -40 to 125
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = QFN
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LV
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = QFN
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LV
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Reel. This product is non-returnable.
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = QFN
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LV
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)
Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)
Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)
IC SHIFT REG 8BIT TRI-ST 16-VQFN
IC SHIFT REG 8BIT TRI-ST 16-VQFN
8BIT SHIFT REGISTER, SIPO, VQFN-16; Logic Family / Base Number:74LV595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:VQFN; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
IC SHIFT REG 8BIT TRI-ST 16-VQFN
Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)
| Texas Instruments | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LV595ARGYR | 6628538 | 296-13952-2-ND | SN74LV595ARGYR | SN74LV595ARGYR | 28AH5163 | SN74LV595ARGYR | SN74LV595ARGYR |
| Product Name | SN74LV595A 8-Bit Shift Registers With 3-State Output Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | 8Bit Shift Register, Sipo, Vqfn-16; Logic Family / Base Number Texas Instruments | Shift Registers | Shift Registers | |
| Supply Voltage | 2.5V; 3.3V; 5V; 2 | 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State | Tri-State | 3-State; Tri-State | ||||
| Package Type | Other; SO,SOIC,SSOP,TSSOP,VQFN | Other; QFN | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Logic Family | CMOS; LV-A | LVCMOS | ||||||
| Clock Frequency | 70 MHz |