Manufacturer: ON Semiconductor
Win Source Part Number: 120211-MC14015BDG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
Dual 4-Bit Static Shift Register
Shift Shift Register 2 Element 4 Bit 16-SOIC
MC14015BDG, LOG CMOS SHIFT REG 4BIT - Standard Logic - Counters & Shift Registers
MC14015BDG, LOG CMOS SHIFT REG 4BIT - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Tube. This product is non-returnable.
IC SHIFT REGISTER DL 4BIT 16SOIC
IC SHIFT REGISTER DL 4BIT 16SOIC
Shift Shift Register 2 Element 4 Bit 16-SOIC
Counter Shift Registers 3-18V Dual 4-Bit CMOS Static Shift
| Win Source Electronics | Rochester Electronics | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 120211-MC14015BDG | MC14015BDG | MC14015BDGOS-ND | 8063129 | MC14015BDG | MC14015BDG | MC14015BDG | MC14015BDG |
| Product Name | Logic - Logic - Shift Registers - MC14015BDG | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Counter Shift Registers | ||
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | -0.5 V | 1.8V | 1.8V; 3V ~ 18V | |||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | |||||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; SOIC 16 LEAD | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Number of units in IC | 2 | 2 | ||||||
| Number of Bits (Stages) | 4 | 4 |