onsemi Logic - Logic - Shift Registers - MC74HC165ADR2G MC74HC165ADR2G

Description
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Parallel to Serial, Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote Datasheet
Description
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Parallel to Serial, Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8080091P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Parallel to Serial, Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Reel. This product is non-returnable.

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Parallel to Serial, Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1216509 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Parallel to Serial, Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Parallel to Serial, Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 8080091 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Parallel to Serial, Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Parallel to Serial, Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - MC74HC165ADR2G - Rochester Electronics
Newburyport, MA, United States
8-Bit Serial or Parallel-Input/Seria l Output Shift Register

8-Bit Serial or Parallel-Input/Serial Output Shift Register

Supplier's Site Datasheet
Logic - Logic - Shift Registers - MC74HC165ADR2G - 001480-MC74HC165ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74HC165ADR2G
001480-MC74HC165ADR2G
Logic - Logic - Shift Registers - MC74HC165ADR2G 001480-MC74HC165ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 001480-MC74HC165ADR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74HC165 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): M74HC165M1; M74HC165M1R; M74HC165RM13TR; TC74HC165AFN(ELPM); Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: China, Philippines, Slovakia (Slovak Republic), United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 001480-MC74HC165ADR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MC74HC165
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): M74HC165M1; M74HC165M1R; M74HC165RM13TR; TC74HC165AFN(ELPM);
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: China, Philippines, Slovakia (Slovak Republic), United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shift Registers - MC74HC165ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC165ADR2GOSDKR-ND
Shift Registers MC74HC165ADR2GOSDKR-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - MC74HC165ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC165ADR2GOSCT-ND
Shift Registers MC74HC165ADR2GOSCT-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - MC74HC165ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC165ADR2GOSTR-ND
Shift Registers MC74HC165ADR2GOSTR-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Shift Registers - MC74HC165ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74HC165ADR2G
Logic - Shift Registers MC74HC165ADR2G
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
MC74HC165ADR2G
Logic ICs >> Shifting Register MC74HC165ADR2G
8 2V~6V 1 ParallelorSerialtoSe rial SOIC-16 Shifting Register ROHS

8 2V~6V 1 ParallelorSerialtoSerial SOIC-16 Shifting Register ROHS

Supplier's Site Datasheet
8 Bit Piso/siso Shift Register Soic16; Logic Family / Base Number Onsemi - 84K8778 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Piso/siso Shift Register Soic16; Logic Family / Base Number Onsemi
84K8778
8 Bit Piso/siso Shift Register Soic16; Logic Family / Base Number Onsemi 84K8778
8 BIT PISO/SISO SHIFT REGISTER SOIC16; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; Product Range:- RoHS Compliant: Yes

8 BIT PISO/SISO SHIFT REGISTER SOIC16; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shift Registers - MC74HC165ADR2G - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
MC74HC165ADR2G
Shift Registers MC74HC165ADR2G
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MC74HC165ADR2G
Counter Shift Registers MC74HC165ADR2G
Counter Shift Registers 8bit Serial/Parallel In Serial Out

Counter Shift Registers 8bit Serial/Parallel In Serial Out

Buy Now Datasheet
Shift Registers - MC74HC165ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC165ADR2G
Shift Registers MC74HC165ADR2G
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC165ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC165ADR2G
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC165ADR2G
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 8080091P MC74HC165ADR2G 001480-MC74HC165ADR2G MC74HC165ADR2GOSDKR-ND MC74HC165ADR2G MC74HC165ADR2G 84K8778 MC74HC165ADR2G MC74HC165ADR2G MC74HC165ADR2G MC74HC165ADR2G
Product Name Logic - Logic - Shift Registers - MC74HC165ADR2G Shift Registers Logic - Shift Registers Logic ICs >> Shifting Register 8 Bit Piso/siso Shift Register Soic16; Logic Family / Base Number Onsemi Shift Registers Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out ParallelorSerialtoSerial Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2 V ~ 6 V 2V ~ 6V 2V~6V 2V ~ 6V 2V ~ 6V
Package Type SOIC SOIC; Other; SOIC 16 LEAD SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HCMOS
Pin Count 16
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVCH16373ADGG-QJ - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Features ESD Protection
View Details
Shift Registers - 7491ADC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers