onsemi Shift Registers MC74HC589ADG

Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC74HC589ADGOS-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC589ADGOS-ND
Shift Registers MC74HC589ADGOS-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1061864-MC74HC589ADG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1061864-MC74HC589ADG
Integrated Circuits (ICs) - Logic - Shift Registers 1061864-MC74HC589ADG
Win Source Part Number: 1061864-MC74HC589ADG Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Package: Tube Standard Package: 48 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74LV166ADR; MC74HC597ADR2G; MC74HC597ADG; NLV74HC589ADR2GMC74H C589ADG.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74HC589ADGOS,ONSON SMC74HC589ADG,2156-M C74HC589ADG-OS,MC74H C589ADG-ND Base Product Number: 74HC589

Win Source Part Number: 1061864-MC74HC589ADG
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74LV166ADR; MC74HC597ADR2G; MC74HC597ADG; NLV74HC589ADR2GMC74HC589ADG.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC74HC589ADGOS,ONSONSMC74HC589ADG,2156-MC74HC589ADG-OS,MC74HC589ADG-ND
Base Product Number: 74HC589

Buy Now Datasheet
 - 464261 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - MC74HC589ADG - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - MC74HC589ADG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC589ADG
Shift Registers MC74HC589ADG
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC589ADG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC589ADG
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC589ADG
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site
8 Bit Piso/siso Shift Register Soic16; Logic Family / Base Number Onsemi - 71J5621 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Piso/siso Shift Register Soic16; Logic Family / Base Number Onsemi
71J5621
8 Bit Piso/siso Shift Register Soic16; Logic Family / Base Number Onsemi 71J5621
8 BIT PISO/SISO SHIFT REGISTER SOIC16; Logic Family / Base Number:74HC589; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; Product Range:- RoHS Compliant: Yes

8 BIT PISO/SISO SHIFT REGISTER SOIC16; Logic Family / Base Number:74HC589; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shift Register, 8Bit, Siso/piso, Soic-16; Logic Family / Base Number Onsemi - 81Y6678 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Siso/piso, Soic-16; Logic Family / Base Number Onsemi
81Y6678
Shift Register, 8Bit, Siso/piso, Soic-16; Logic Family / Base Number Onsemi 81Y6678
SHIFT REGISTER, 8BIT, SISO/PISO, SOIC-16; Logic Family / Base Number:74HC589; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SISO/PISO, SOIC-16; Logic Family / Base Number:74HC589; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MC74HC589ADG
Counter Shift Registers MC74HC589ADG
Counter Shift Registers 8-Bit 3 State Shift

Counter Shift Registers 8-Bit 3 State Shift

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC74HC589ADGOS-ND 1061864-MC74HC589ADG 464261 MC74HC589ADG MC74HC589ADG MC74HC589ADG 71J5621 MC74HC589ADG
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers 8 Bit Piso/siso Shift Register Soic16; Logic Family / Base Number Onsemi Counter Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Serial In / Parallel Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V 2V ~ 6V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V
Output Characteristics 3-State Tri-State 3-State; Tri-State
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; Other; SOIC-16 SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 54C905J - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
CD4031B CMOS 64-Stage Static Shift Register - CD4031BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
Shift Registers - 1727-3474-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 3.6V
Output Characteristics 3-State
View Details
4 suppliers