Texas Instruments Standard Linear and Logic Shift Registers TPIC6A596DW

Description
Shift Shift Register 1 Element 8 Bit 24-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 296-9008-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-9008-5-ND
Shift Registers 296-9008-5-ND
Shift Shift Register 1 Element 8 Bit 24-SOIC

Shift Shift Register 1 Element 8 Bit 24-SOIC

Buy Now Datasheet
 - 6633085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers

Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers

Supplier's Site
 - 9222965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers

Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers

Supplier's Site
 - 6633085P - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers Delivery on production packaging - Tube. This product is non-returnable.

Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Logic - Logic - Shift Registers - TPIC6A596DW - 083537-TPIC6A596DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6A596DW
083537-TPIC6A596DW
Logic - Logic - Shift Registers - TPIC6A596DW 083537-TPIC6A596DW
Manufacturer: Texas Instruments Win Source Part Number: 083537-TPIC6A596DW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083537-TPIC6A596DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Shift Registers - TPIC6A596DW - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6A596DW
Logic - Shift Registers TPIC6A596DW
IC 8-BIT SHIFT REGISTER 24-SOIC

IC 8-BIT SHIFT REGISTER 24-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6A596DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6A596DW
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6A596DW
IC 8-BIT SHIFT REGISTER 24-SOIC

IC 8-BIT SHIFT REGISTER 24-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6A596DW
Counter Shift Registers TPIC6A596DW
Counter Shift Registers 8bit Shift

Counter Shift Registers 8bit Shift

Buy Now Datasheet
Shift Registers - TPIC6A596DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6A596DW
Shift Registers TPIC6A596DW
Shift Shift Register 1 Element 8 Bit 24-SOIC

Shift Shift Register 1 Element 8 Bit 24-SOIC

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 296-9008-5-ND 6633085 083537-TPIC6A596DW TPIC6A596DW TPIC6A596DW TPIC6A596DW TPIC6A596DW
Product Name Shift Registers Logic - Logic - Shift Registers - TPIC6A596DW Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Serial Out - Shift Right; Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics Open-drain Open-drain; Open Drain Open-drain; Open Drain
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 24-SOIC SOIC SOIC; Other; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit parallel-load shift register with Schmitt-trigger inputs and open-drain outputs - 74HCS16507PWJ - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics Open-drain
Package Type Other; SOT403-1 SOT403-1
View Details
2 suppliers
SN54HC165 Parallel-Load 8-Bit Shift Registers - 8409501EA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP,LCCC
Logic Family CMOS; HC
View Details
4 suppliers