Texas Instruments Standard Linear and Logic Shift Registers TPIC6C595D

Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 296-2019-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-2019-5-ND
Shift Registers 296-2019-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - 526870 - RS Components, Ltd.
Corby, Northants, United Kingdom
8-Bit Shift Register TPIC6C595DG4 - Standard Logic - Counters & Shift Registers

8-Bit Shift Register TPIC6C595DG4 - Standard Logic - Counters & Shift Registers

Supplier's Site
Ic, Driver, Output Voltage 33V; Logic Family / Base Number Texas Instruments - 27AJ0334 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Driver, Output Voltage 33V; Logic Family / Base Number Texas Instruments
27AJ0334
Ic, Driver, Output Voltage 33V; Logic Family / Base Number Texas Instruments 27AJ0334
IC, DRIVER, OUTPUT VOLTAGE 33V; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

IC, DRIVER, OUTPUT VOLTAGE 33V; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6C595D
Counter Shift Registers TPIC6C595D
Counter Shift Registers Power 8-Bit Shift

Counter Shift Registers Power 8-Bit Shift

Buy Now Datasheet
Shift Registers - TPIC6C595D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6C595D
Shift Registers TPIC6C595D
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6C595D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6C595D
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6C595D
IC PWR 8-BIT SHIFT REGIS 16-SOIC

IC PWR 8-BIT SHIFT REGIS 16-SOIC

Supplier's Site
Logic - Shift Registers - TPIC6C595D - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6C595D
Logic - Shift Registers TPIC6C595D
IC PWR 8-BIT SHIFT REGIS 16-SOIC

IC PWR 8-BIT SHIFT REGIS 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 296-2019-5-ND 526870 27AJ0334 TPIC6C595D TPIC6C595D TPIC6C595D TPIC6C595D
Product Name Shift Registers Ic, Driver, Output Voltage 33V; Logic Family / Base Number Texas Instruments Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Serial Out - Shift Right; Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 5V 4.5V ~ 5.5V
Output Characteristics Open-drain Open-drain; Open Drain
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC166PW-Q100118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD4031B CMOS 64-Stage Static Shift Register - CD4031BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
8-stage shift-and-store bus register - 74HC4094PW-Q100J - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
8 suppliers