onsemi Shift Registers MC74HC595ADG

Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC74HC595ADGOS-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC595ADGOS-ND
Shift Registers MC74HC595ADGOS-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - MC74HC595ADG - 074596-MC74HC595ADG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74HC595ADG
074596-MC74HC595ADG
Logic - Logic - Shift Registers - MC74HC595ADG 074596-MC74HC595ADG
Manufacturer: ON Semiconductor Win Source Part Number: 074596-MC74HC595ADG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074596-MC74HC595ADG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
 - 6898724 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 6898724P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Tube. This product is non-returnable.

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - MC74HC595ADG - Rochester Electronics
Newburyport, MA, United States
Shift Register 3-State

Shift Register 3-State

Supplier's Site Datasheet
ON SEMICONDUCTOR - MC74HC595ADG - Shift Register, HC Family, 74HC595, Serial to Parallel, Serial to Serial, 1 Element, 8 bit, SOIC - 598-MC74HC595ADG - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR - MC74HC595ADG - Shift Register, HC Family, 74HC595, Serial to Parallel, Serial to Serial, 1 Element, 8 bit, SOIC
598-MC74HC595ADG
ON SEMICONDUCTOR - MC74HC595ADG - Shift Register, HC Family, 74HC595, Serial to Parallel, Serial to Serial, 1 Element, 8 bit, SOIC 598-MC74HC595ADG
ON SEMICONDUCTOR - MC74HC595ADG - Shift Register, HC Family, 74HC595, Serial to Parallel, Serial to Serial, 1 Element, 8 bit, SOIC

ON SEMICONDUCTOR - MC74HC595ADG - Shift Register, HC Family, 74HC595, Serial to Parallel, Serial to Serial, 1 Element, 8 bit, SOIC

Supplier's Site
Shift Registers - MC74HC595ADG - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
MC74HC595ADG
Shift Registers MC74HC595ADG
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet
Logic - Shift Registers - MC74HC595ADG - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74HC595ADG
Logic - Shift Registers MC74HC595ADG
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC595ADG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC595ADG
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC595ADG
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site
Shift Registers - MC74HC595ADG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC595ADG
Shift Registers MC74HC595ADG
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MC74HC595ADG
Counter Shift Registers MC74HC595ADG
Counter Shift Registers 8-Bit 3 State Shift

Counter Shift Registers 8-Bit 3 State Shift

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
MC74HC595ADG
Logic ICs >> Shifting Register MC74HC595ADG
8 2V~6V 1 串行至串行或并行 SOIC-16 Shifting Register ROHS

8 2V~6V 1 串行至串行或并行 SOIC-16 Shifting Register ROHS

Supplier's Site Datasheet
8 Bit Sipo/siso Shift Register Soic16; Logic Family / Base Number Onsemi - 45J1347 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Sipo/siso Shift Register Soic16; Logic Family / Base Number Onsemi
45J1347
8 Bit Sipo/siso Shift Register Soic16; Logic Family / Base Number Onsemi 45J1347
8 BIT SIPO/SISO SHIFT REGISTER SOIC16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; Product Range:- RoHS Compliant: Yes

8 BIT SIPO/SISO SHIFT REGISTER SOIC16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ic, 74Hc Cmos, Smd, 74Hc595, Soic16; Logic Family / Base Number Onsemi - 86K9663 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc Cmos, Smd, 74Hc595, Soic16; Logic Family / Base Number Onsemi
86K9663
Ic, 74Hc Cmos, Smd, 74Hc595, Soic16; Logic Family / Base Number Onsemi 86K9663
IC, 74HC CMOS, SMD, 74HC595, SOIC16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

IC, 74HC CMOS, SMD, 74HC595, SOIC16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Rochester Electronics Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC74HC595ADGOS-ND 074596-MC74HC595ADG 6898724 MC74HC595ADG 598-MC74HC595ADG MC74HC595ADG MC74HC595ADG MC74HC595ADG MC74HC595ADG MC74HC595ADG MC74HC595ADG 45J1347
Product Name Shift Registers Logic - Logic - Shift Registers - MC74HC595ADG ON SEMICONDUCTOR - MC74HC595ADG - Shift Register, HC Family, 74HC595, Serial to Parallel, Serial to Serial, 1 Element, 8 bit, SOIC Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Logic ICs >> Shifting Register 8 Bit Sipo/siso Shift Register Soic16; Logic Family / Base Number Onsemi
Register Type Serial In / Parallel Out Serial In / Serial Out - Shift Right; Serial In / Parallel Out Parallel In / Serial Out; Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 3V 2V ~ 6V 2V ~ 6V 2V~6V
Output Characteristics 3-State Tri-State 3-State Tri-State 3-State; Tri-State 3-State
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC SOIC; Other; SOIC 16 LEAD SOIC; Other; 16-SOIC (0.154, 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 7812904P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 6 V, 4.5 V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 54179DM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers