onsemi Logic - Logic - Shift Registers - MC74HC595ADTG MC74HC595ADTG

Description
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = MC74 Mounting Type = Surface Mount Operation Mode = Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V
Request a Quote Datasheet
Description
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = MC74 Mounting Type = Surface Mount Operation Mode = Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8061634 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = MC74 Mounting Type = Surface Mount Operation Mode = Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = MC74
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 8061634P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = MC74 Mounting Type = Surface Mount Operation Mode = Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Tube. This product is non-returnable.

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = MC74
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Logic - Logic - Shift Registers - MC74HC595ADTG - 1073936-MC74HC595ADTG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74HC595ADTG
1073936-MC74HC595ADTG
Logic - Logic - Shift Registers - MC74HC595ADTG 1073936-MC74HC595ADTG
Manufacturer: ON Semiconductor Win Source Part Number: 1073936-MC74HC595ADT G Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073936-MC74HC595ADTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - MC74HC595ADTGOS-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC595ADTGOS-ND
Shift Registers MC74HC595ADTGOS-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - MC74HC595ADTG - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
MC74HC595ADTG
Shift Registers MC74HC595ADTG
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet
Shift Registers - MC74HC595ADTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC595ADTG
Shift Registers MC74HC595ADTG
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - MC74HC595ADTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC595ADTG
Shift Registers MC74HC595ADTG
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MC74HC595ADTG
Counter Shift Registers MC74HC595ADTG
Counter Shift Registers 8-Bit 3 State Shift

Counter Shift Registers 8-Bit 3 State Shift

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC595ADTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC595ADTG
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC595ADTG
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site
Logic - Shift Registers - MC74HC595ADTG - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74HC595ADTG
Logic - Shift Registers MC74HC595ADTG
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet
8 Bit Sipo/siso Shift Register Tssop16; Logic Family / Base Number Onsemi - 42K0909 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Sipo/siso Shift Register Tssop16; Logic Family / Base Number Onsemi
42K0909
8 Bit Sipo/siso Shift Register Tssop16; Logic Family / Base Number Onsemi 42K0909
8 BIT SIPO/SISO SHIFT REGISTER TSSOP16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; MSL:- RoHS Compliant: Yes

8 BIT SIPO/SISO SHIFT REGISTER TSSOP16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 8061634 1073936-MC74HC595ADTG MC74HC595ADTGOS-ND MC74HC595ADTG MC74HC595ADTG MC74HC595ADTG MC74HC595ADTG MC74HC595ADTG MC74HC595ADTG 42K0909
Product Name Logic - Logic - Shift Registers - MC74HC595ADTG Shift Registers Shift Registers Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers 8 Bit Sipo/siso Shift Register Tssop16; Logic Family / Base Number Onsemi
Register Type Serial In / Serial Out - Shift Right; Parallel In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Package Type TSSOP; SZIP; Other SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family MC74
Pin Count 16
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Integrated Circuits (ICs) -Logic -Translators, Level Shifters -  - Win Source Electronics
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers