RS Components, Ltd. Datasheets for High Voltage Diodes

High voltage diodes are designed for use in high-voltage applications.
High Voltage Diodes: Learn more

Product Name Notes
110V 0.2W High Voltage Zener Diode
120V 0.2W High Voltage Zener Diode
2x SiC Schott Diode CC 1200V 43Ax2 TO247
30A,1200V,DO-218AB Rectifier
62V 0.2W High Voltage Zener Diode
68V 0.2W High Voltage Zener Diode
91V 0.2W High Voltage Zener Diode
Diode 100A 1200V HEXFRED 150ns INT-A-PAK
Diode 1200V 25A Stud Cathode ISO M6
Diode 1200V 70A Stud Cathode ISO M8
Diode 1600V 70A Stud Anode ISO M8
Diode 1600V 70A Stud Cathode ISO M8
Diode Fast Recovery Rectifier 2KV 0.25A
Diode Ultra Fast Rectifier 0.5A 2KV
Diode, Fairchild, BAV103
Diode, Fairchild, S3N
Dual Diode Module 2x120A 2200V TO-240AA
Dual Diode Module 2x270A 2200V Y1-CU
Dual Diode Module 2x310A 2200V Y1-CU
Dual Series Diode Module 1600V 195A
High voltage rectifier,STTH310 3A 1000V
ON Semiconductor, NSVBAS21TMR6T1G
Rectifier 15A 600V Ultrafast TO-220FPAC
Rectifier Diode 0.25A 4000V Glass DO204
SKN 240/16
SKN 70/16
STMicroelectronics, STPS2H100ZFY
STMicroelectronics, STPS3060CW
STMicroelectronics, STPS5H100AF
STMicroelectronics, STPS5H100AFY
STMicroelectronics, STPS8H100DEE-TR
STMicroelectronics, STTH112UFY
STMicroelectronics, STTH12R06FP
STMicroelectronics, STTH208
STMicroelectronics, STTH3010D
STMicroelectronics, STTH30R06CW
STMicroelectronics, STTH3R06
STMicroelectronics, STTH6010W
STMicroelectronics, STTH6110TV2
STTH30RQ06WL, 600V Recovery Diode
STTH60RQ06CWL, 600V Recovery Diode
Surface Mnt High Voltage Low Leakage Di
Vishay VS-SD2500C25K Diode