STMicroelectronics, Inc. Logic - Logic - Shift Registers - STPIC6C595TTR STPIC6C595TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038512-STPIC6C595TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Family Name: STPIC6C595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): STPIC6C595M; STPIC6C595MTR; Introduction Date: August 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038512-STPIC6C595TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Family Name: STPIC6C595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): STPIC6C595M; STPIC6C595MTR; Introduction Date: August 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - STPIC6C595TTR - 038512-STPIC6C595TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - STPIC6C595TTR
038512-STPIC6C595TTR
Logic - Logic - Shift Registers - STPIC6C595TTR 038512-STPIC6C595TTR
Manufacturer: STMicroelectronics Win Source Part Number: 038512-STPIC6C595TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Family Name: STPIC6C595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): STPIC6C595M; STPIC6C595MTR; Introduction Date: August 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 038512-STPIC6C595TTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Family Name: STPIC6C595
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): STPIC6C595M; STPIC6C595MTR;
Introduction Date: August 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - 7147979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Register 8-Bit TSSOP16 - Standard Logic - Counters & Shift Registers

Shift Register 8-Bit TSSOP16 - Standard Logic - Counters & Shift Registers

Supplier's Site
 - 7147979P - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Register 8-Bit TSSOP16 - Standard Logic - Counters & Shift Registers Delivery on production packaging - Reel. This product is non-returnable.

Shift Register 8-Bit TSSOP16 - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Shift Registers - 497-3024-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-3024-6-ND
Shift Registers 497-3024-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 497-3024-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-3024-2-ND
Shift Registers 497-3024-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 497-3024-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-3024-1-ND
Shift Registers 497-3024-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Shift Registers - STPIC6C595TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
STPIC6C595TTR
Logic - Shift Registers STPIC6C595TTR
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet
Shift Registers - STPIC6C595TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
STPIC6C595TTR
Shift Registers STPIC6C595TTR
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
STPIC6C595TTR
Counter Shift Registers STPIC6C595TTR
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - STPIC6C595TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
STPIC6C595TTR
Integrated Circuits (ICs) - Logic - Shift Registers STPIC6C595TTR
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site
Led Driver, 8Bit Shift Register, Tssop16; Logic Family / Base Number Stmicroelectronics - 45AC7654 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 8Bit Shift Register, Tssop16; Logic Family / Base Number Stmicroelectronics
45AC7654
Led Driver, 8Bit Shift Register, Tssop16; Logic Family / Base Number Stmicroelectronics 45AC7654
LED DRIVER, 8BIT SHIFT REGISTER, TSSOP16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

LED DRIVER, 8BIT SHIFT REGISTER, TSSOP16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shift Registers - STPIC6C595TTR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
STPIC6C595TTR
Shift Registers STPIC6C595TTR
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
STPIC6C595TTR
Logic ICs >> Shifting Register STPIC6C595TTR
8 4.5V~5.5V 1 串行至串行或并行 TSSOP-16 Shifting Register ROHS

8 4.5V~5.5V 1 串行至串行或并行 TSSOP-16 Shifting Register ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 038512-STPIC6C595TTR 7147979 497-3024-6-ND STPIC6C595TTR STPIC6C595TTR STPIC6C595TTR STPIC6C595TTR 45AC7654 STPIC6C595TTR STPIC6C595TTR
Product Name Logic - Logic - Shift Registers - STPIC6C595TTR Shift Registers Logic - Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Led Driver, 8Bit Shift Register, Tssop16; Logic Family / Base Number Stmicroelectronics Shift Registers Logic ICs >> Shifting Register
Supply Voltage 4.5 V ~ 5.5 V 5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V~5.5V
Output Characteristics Open-drain; Open Drain Open-drain Open-drain; Open Drain Open Drain Open-drain
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; SZIP; Other TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP Other; 16-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP
Number of units in IC 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 7812778P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
SN54LS595 8-Bit Shift Registers With Output Latches - 5962-86717012A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers