8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LV
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LV
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Reel. This product is non-returnable.
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LV
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC, SHIFT REGISTER, SMD; Logic Family / Base Number:74LV595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; RoHS Compliant: Yes
Counter Shift Registers Tri-State 8-Bit
Shift Shift Register 1 Element 8 Bit 16-TSSOP
8 2V~5.5V 1 串行至串行或并行 TSSOP-16 Shifting Register ROHS
IC 8-BIT SHFT REG TRI-ST16-TSSOP
IC 8-BIT SHFT REG TRI-ST16-TSSOP
| Texas Instruments | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LV595APWR | 6628534 | 296-3843-2-ND | 29AH7675 | SN74LV595APWR | SN74LV595APWR | SN74LV595APWR | SN74LV595APWR | SN74LV595APWR |
| Product Name | SN74LV595A 8-Bit Shift Registers With 3-State Output Registers | Shift Registers | Ic, Shift Register, Smd; Logic Family / Base Number Texas Instruments | Counter Shift Registers | Shift Registers | Logic ICs >> Shifting Register | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Supply Voltage | 2.5V; 3.3V; 5V; 2 | 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V | 2V ~ 5.5V | 2V ~ 5.5V | 2V~5.5V | ||||
| Output Characteristics | 3-State | 3-State | 3-State; Tri-State | 3-State | |||||
| Package Type | Other; SO,SOIC,SSOP,TSSOP,VQFN | TSSOP; SZIP; Other | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | SSOP; TSSOP | |||
| Logic Family | CMOS; LV-A | LVCMOS | |||||||
| Clock Frequency | 70 MHz |