onsemi Shift Registers 74VHC164MTCX

Description
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO14
Request a Quote Datasheet
Description
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74VHC164MTCX - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO14

Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO14

Supplier's Site Datasheet
Shift Registers - 74VHC164MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74VHC164MTCXCT-ND
Shift Registers 74VHC164MTCXCT-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Shift Registers - 74VHC164MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74VHC164MTCXDKR-ND
Shift Registers 74VHC164MTCXDKR-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Shift Registers - 74VHC164MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74VHC164MTCXTR-ND
Shift Registers 74VHC164MTCXTR-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - 74VHC164MTCX - 007438-74VHC164MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74VHC164MTCX
007438-74VHC164MTCX
Logic - Logic - Shift Registers - 74VHC164MTCX 007438-74VHC164MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007438-74VHC164MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007438-74VHC164MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
 - 8030967P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS Package Type = SOP Logic Function = Shift Register Number of Stages = 8 Logic Family = VHC Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Reel. This product is non-returnable.

Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS
Package Type = SOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = VHC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 8030967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS Package Type = SOP Logic Function = Shift Register Number of Stages = 8 Logic Family = VHC Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V

Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS
Package Type = SOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = VHC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - 74VHC164MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74VHC164MTCX
Integrated Circuits (ICs) - Logic - Shift Registers 74VHC164MTCX
IC SHIFT REGISTER 8BIT 14TSSOP

IC SHIFT REGISTER 8BIT 14TSSOP

Supplier's Site
Shift Registers - 74VHC164MTCX - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
74VHC164MTCX
Shift Registers 74VHC164MTCX
IC SHIFT REGISTER 8BIT 14TSSOP

IC SHIFT REGISTER 8BIT 14TSSOP

Supplier's Site Datasheet
Logic - Shift Registers - 74VHC164MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74VHC164MTCX
Logic - Shift Registers 74VHC164MTCX
IC SHIFT REGISTER 8BIT 14TSSOP

IC SHIFT REGISTER 8BIT 14TSSOP

Supplier's Site Datasheet
Shift Registers - 74VHC164MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74VHC164MTCX
Shift Registers 74VHC164MTCX
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
74VHC164MTCX
Counter Shift Registers 74VHC164MTCX
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74VHC164MTCX 74VHC164MTCXCT-ND 007438-74VHC164MTCX 8030967P 74VHC164MTCX 74VHC164MTCX 74VHC164MTCX 74VHC164MTCX 74VHC164MTCX
Product Name Shift Registers Logic - Logic - Shift Registers - 74VHC164MTCX Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Shift Registers Counter Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Shift Direction Right
Package Type SOP; SSOP; TSSOP; Other; TSSOP14 TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 14-TSSOP SOP SSOP; TSSOP Other; 14-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS VHC
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V 2V ~ 5.5V 2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS595 8-Bit Shift Registers With Output Latches - 5962-8671701FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details
Logic - Logic - Translators, Level Shifters - 74AVC1T8832GSX - 908116-74AVC1T8832GSX - Win Source Electronics
Specs
Package Type Other; 8-XSON (1.35x1)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Shift Registers - 74HC165PW/S911118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details