Manufacturer: ON Semiconductor
Win Source Part Number: 074447-MC14021BDG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 18 V
MC14021BDG, LOG CMOS SHIFT REG 8BIT - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Tube. This product is non-returnable.
MC14021BDG, LOG CMOS SHIFT REG 8BIT - Standard Logic - Counters & Shift Registers
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC SHIFT REGISTER 8BIT 16SOIC
IC SHIFT REGISTER 8BIT 16SOIC
8 BIT PISO SHIFT REGISTER, SOIC-16; Logic Family / Base Number:MC14021; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
Shift Shift Register 1 Element 8 Bit 16-SOIC
Counter Shift Registers 3-18V 8-Bit CMOS Static Shift
| Win Source Electronics | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 074447-MC14021BDG | 8063147P | MC14021BDGOS-ND | MC14021BDG | MC14021BDG | 45J1030 | MC14021BDG | MC14021BDG |
| Product Name | Logic - Logic - Shift Registers - MC14021BDG | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | 8 Bit Piso Shift Register, Soic-16; Logic Family / Base Number Onsemi | Shift Registers | Counter Shift Registers | |
| Supply Voltage | 3 V ~ 18 V | 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 18 V, -0.5 V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | |||||
| Package Type | SOIC; Other; 16-SOIC | SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |||
| Number of units in IC | 1 | 1 | 1 | |||||
| Number of Bits (Stages) | 8 | 8 | 8 |