Texas Instruments Standard Linear and Logic Shift Registers TPIC6B596N

Description
Shift Shift Register 1 Element 8 Bit 20-PDIP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 296-34573-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-34573-5-ND
Shift Registers 296-34573-5-ND
Shift Shift Register 1 Element 8 Bit 20-PDIP

Shift Shift Register 1 Element 8 Bit 20-PDIP

Buy Now Datasheet
Logic - Logic - Shift Registers - TPIC6B596N - 1111208-TPIC6B596N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6B596N
1111208-TPIC6B596N
Logic - Logic - Shift Registers - TPIC6B596N 1111208-TPIC6B596N
Manufacturer: Texas Instruments Win Source Part Number: 1111208-TPIC6B596N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-PDIP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111208-TPIC6B596N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-PDIP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 6608004 - RS Components, Ltd.
Corby, Northants, United Kingdom
8-Bit Shift Reg Single Serial-Parallel - Standard Logic - Counters & Shift Registers

8-Bit Shift Reg Single Serial-Parallel - Standard Logic - Counters & Shift Registers

Supplier's Site
 - 6608004P - RS Components, Ltd.
Corby, Northants, United Kingdom
8-Bit Shift Reg Single Serial-Parallel - Standard Logic - Counters & Shift Registers Delivery on production packaging - Tube. This product is non-returnable.

8-Bit Shift Reg Single Serial-Parallel - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1219068 - RS Components, Ltd.
Corby, Northants, United Kingdom
8-Bit Shift Reg Single Serial-Parallel - Standard Logic - Counters & Shift Registers

8-Bit Shift Reg Single Serial-Parallel - Standard Logic - Counters & Shift Registers

Supplier's Site
Shift Registers - TPIC6B596N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6B596N
Shift Registers TPIC6B596N
Shift Shift Register 1 Element 8 Bit 20-PDIP

Shift Shift Register 1 Element 8 Bit 20-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6B596N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6B596N
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6B596N
IC PWR 8-BIT SHIFT REGIS 20-DIP

IC PWR 8-BIT SHIFT REGIS 20-DIP

Supplier's Site
Logic - Shift Registers - TPIC6B596N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6B596N
Logic - Shift Registers TPIC6B596N
IC PWR 8-BIT SHIFT REGIS 20-DIP

IC PWR 8-BIT SHIFT REGIS 20-DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6B596N
Counter Shift Registers TPIC6B596N
Counter Shift Registers 8-BIT SHIFT REGISTER

Counter Shift Registers 8-BIT SHIFT REGISTER

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 296-34573-5-ND 1111208-TPIC6B596N 6608004 TPIC6B596N TPIC6B596N TPIC6B596N TPIC6B596N
Product Name Shift Registers Logic - Logic - Shift Registers - TPIC6B596N Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Counter Shift Registers
Register Type Serial In / Parallel Out Serial In / Serial Out - Shift Right; Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5V 4.5V ~ 5.5V
Output Characteristics Open-drain Open-drain; Open Drain Open-drain; Open Drain
Package Type DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 20-PDIP PDIP DIP; Other; 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Shift Registers - NPIC6C595BQ-Q100,1 - 790778-NPIC6C595BQ-Q100,1 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Number of units in IC 1
View Details
6 suppliers
Shift Registers - 95H00DC - Quarktwin Technology Ltd.
View Details
2 suppliers