Manufacturer: ON Semiconductor
Win Source Part Number: 1219417-MC74HC165ADG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 16-SOIC
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = MC74
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = MC74
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16
IC SHIFT REGISTER 8BIT 16-SOIC
IC SHIFT REGISTER 8BIT 16-SOIC
8 BIT PISO/SISO SHIFT REGISTER SOIC16; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; Product Range:- RoHS Compliant: Yes
Counter Shift Registers 8bit Serial/Parallel In Serial Out
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC SHIFT REGISTER 8BIT 16-SOIC
| Win Source Electronics | DigiKey | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1219417-MC74HC165ADG | MC74HC165ADGOS-ND | 8061432P | MC74HC165ADG | MC74HC165ADG | MC74HC165ADG | 45J1308 | MC74HC165ADG | MC74HC165ADG | MC74HC165ADG |
| Product Name | Logic - Logic - Shift Registers - MC74HC165ADG | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | 8 Bit Piso/siso Shift Register Soic16; Logic Family / Base Number Onsemi | Counter Shift Registers | Shift Registers | Logic - Shift Registers | ||
| Register Type | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | |||||
| Supply Voltage | 2V ~ 6V | 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V | 2V ~ 6V | 2V ~ 6V | ||||||
| Output Characteristics | Complementary | Complementary | Complementary | |||||||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; SOIC-16 | SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |