Shift Shift Register 1 Element 8 Bit 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059070-MM74HC164M
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 1,100
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.
Counter Shift Registers 8-Bit Shift Register
Shift Shift Register 1 Element 8 Bit 14-SOIC
IC SHIFT REG 8BIT PISO 14-SOIC
IC SHIFT REG 8BIT PISO 14-SOIC
IC SHIFT REG 8BIT PISO 14-SOIC
FAIRCHILD SEMICONDUCTOR MM74HC164M Shift Register, HC Family, Serial to Parallel, 1 Element, SOIC, 14 Pins, 2 V, 6 V
IC, 74HC CMOS, SMD, 74HC164, SOIC14; Logic Family / Base Number:74HC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MM74HC164M-ND | 059070-MM74HC164M | 6711753 | MM74HC164M | MM74HC164M | MM74HC164M | MM74HC164M | MM74HC164M | 598-MM74HC164M | 97K5259 |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MM74HC164M | Counter Shift Registers | Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | FAIRCHILD SEMICONDUCTOR MM74HC164M Shift Register, HC Family, Serial to Parallel, 1 Element, SOIC, 14 Pins, 2 V, 6 V | Ic, 74Hc Cmos, Smd, 74Hc164, Soic14; Logic Family / Base Number Onsemi | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V | 2V ~ 6V | 2V ~ 6V | 4.5V | ||||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | Push-Pull | ||||||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 14-SOIC (0.154, 3.90mm Width) | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |