Microchip Technology, Inc. MIC5842YWM

Description
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = SOIC W Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 18 Dimensions = 11.55 x 7.52 x 2.26mm Length = 11.55mm
Request a Quote
Description
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = SOIC W Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 18 Dimensions = 11.55 x 7.52 x 2.26mm Length = 11.55mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9112770 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = SOIC W Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 18 Dimensions = 11.55 x 7.52 x 2.26mm Length = 11.55mm

High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads
Package Type = SOIC W
Logic Function = Driver, Shift Register
Number of Stages = 8
Logic Family = MIC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 18
Dimensions = 11.55 x 7.52 x 2.26mm
Length = 11.55mm

Supplier's Site
 - 9112770P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = SOIC W Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 18 Dimensions = 11.55 x 7.52 x 2.26mm Length = 11.55mm Delivery on production packaging - Tube. This product is non-returnable.

High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads
Package Type = SOIC W
Logic Function = Driver, Shift Register
Number of Stages = 8
Logic Family = MIC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 18
Dimensions = 11.55 x 7.52 x 2.26mm
Length = 11.55mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shift Registers
Product Number 9112770
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC164D/AU118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
SN54LS595 8-Bit Shift Registers With Output Latches - 5962-86717012A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC595AD,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +6.5
Output Characteristics 3-State
View Details
9 suppliers