onsemi Logic - Logic - Shift Registers - MC74HC164ADTR2G MC74HC164ADTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 001479-MC74HC164ADTR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 001479-MC74HC164ADTR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC74HC164ADTR2G - 001479-MC74HC164ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74HC164ADTR2G
001479-MC74HC164ADTR2G
Logic - Logic - Shift Registers - MC74HC164ADTR2G 001479-MC74HC164ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 001479-MC74HC164ADTR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 001479-MC74HC164ADTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 8080098P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Reel. This product is non-returnable.

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 8080098 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - MC74HC164ADTR2G - Rochester Electronics
Newburyport, MA, United States
8-Bit Serial-Input/Paralle l-Output Shift Register

8-Bit Serial-Input/Parallel-Output Shift Register

Supplier's Site Datasheet
Shift Registers - MC74HC164ADTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Shift Registers - MC74HC164ADTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC164ADTR2GOSCT-ND
Shift Registers MC74HC164ADTR2GOSCT-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Shift Registers - MC74HC164ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC164ADTR2GOSTR-ND
Shift Registers MC74HC164ADTR2GOSTR-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Shift Register, 8Bit, Sipo, Tssop-14; Logic Family / Base Number Onsemi - 42Y0613 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Sipo, Tssop-14; Logic Family / Base Number Onsemi
42Y0613
Shift Register, 8Bit, Sipo, Tssop-14; Logic Family / Base Number Onsemi 42Y0613
SHIFT REGISTER, 8BIT, SIPO, TSSOP-14; Logic Family / Base Number:74HC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply VoltageRoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SIPO, TSSOP-14; Logic Family / Base Number:74HC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC164ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC164ADTR2G
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC164ADTR2G
IC SHIFT REGISTER 8BIT 14-TSSOP

IC SHIFT REGISTER 8BIT 14-TSSOP

Supplier's Site
Shift Registers - MC74HC164ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC164ADTR2G
Shift Registers MC74HC164ADTR2G
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Shift Registers - MC74HC164ADTR2G - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
MC74HC164ADTR2G
Shift Registers MC74HC164ADTR2G
IC SHIFT REGISTER 8BIT 14-TSSOP

IC SHIFT REGISTER 8BIT 14-TSSOP

Supplier's Site Datasheet
Logic - Shift Registers - MC74HC164ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74HC164ADTR2G
Logic - Shift Registers MC74HC164ADTR2G
IC SHIFT REGISTER 8BIT 14-TSSOP

IC SHIFT REGISTER 8BIT 14-TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MC74HC164ADTR2G
Counter Shift Registers MC74HC164ADTR2G
Counter Shift Registers 2-6V 8-Bit Serial In Parallel Out Shift

Counter Shift Registers 2-6V 8-Bit Serial In Parallel Out Shift

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Rochester Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 001479-MC74HC164ADTR2G 8080098P MC74HC164ADTR2G MC74HC164ADTR2GOSDKR-ND 42Y0613 MC74HC164ADTR2G MC74HC164ADTR2G MC74HC164ADTR2G MC74HC164ADTR2G MC74HC164ADTR2G
Product Name Logic - Logic - Shift Registers - MC74HC164ADTR2G Shift Registers Shift Register, 8Bit, Sipo, Tssop-14; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Logic - Shift Registers Counter Shift Registers
Supply Voltage 2 V ~ 6 V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics Push-Pull Push-Pull Push-Pull Push-Pull
Package Type SOP; SSOP; TSSOP; Other; 14-TSSOP TSSOP; SZIP; Other SOP; SSOP; TSSOP; Other; TSSOP-14 TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Other; 14-TSSOP (0.173", 4.40mm Width)
Number of units in IC 1 1 1
Number of Bits (Stages) 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

 - 54194/BEA - Rochester Electronics
Specs
Register Type Universal
Shift Direction Bidirectional
Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-3459-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-8944401EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details