MC14517BDWR2G, LOG CMOS SHIFT REG 64BIT - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Reel. This product is non-returnable.
MC14517BDWR2G, LOG CMOS SHIFT REG 64BIT - Standard Logic - Counters & Shift Registers
Shift Shift Register 2 Element 64 Bit 16-SOIC
IC SR TRI-STATE 64BIT 16-SOIC
Shift Shift Register 2 Element 64 Bit 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1217831-MC14517BDWR2
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 3 V ~ 18 V
Function: Serial to Parallel
Number of Elements: 2
Number of Bits per Element: 64
Family Name: MC14517
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): NLV14517BDWR2G; CD4517BM; CD4517BPWR;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Shift Shift Register 2 Element 64 Bit 16-SOIC
IC SHIFT REG DUAL 64BIT 16-SOIC
IC SHIFT REG DUAL 64BIT 16-SOIC
STATIC SHIFT REGISTER, DUAL, WSOIC-16; Logic Family / Base Number:MC14517B; Shift Register Function:Serial to Parallel; No. of Elements:2 Element; No. of Bits Per Element:64bit; Logic Case Style:WSOIC; No. of Pins:16Pins; MSL:- RoHS Compliant: Yes
STATIC SHIFT REGISTER, DUAL, WSOIC-16 ROHS COMPLIANT: YES
Counter Shift Registers 3-18V Dual 64-Bit Static Shift
IC SHIFT REG DUAL 64BIT 16-SOIC
| RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 8063270P | 488-MC14517BDWR2GTR-ND | 1217831-MC14517BDWR2G | MC14517BDWR2G | MC14517BDWR2G | MC14517BDWR2G | 42AC1736 | 54AH9164 | MC14517BDWR2G | MC14517BDWR2G |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MC14517BDWR2G | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Static Shift Register, Dual, Wsoic-16; Logic Family / Base Number Onsemi | Static Shift Register, Dual, Wsoic-16 Rohs Compliant Onsemi | Counter Shift Registers | Logic - Shift Registers | |
| Register Type | Serial In / Serial Out - Shift Right | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||||||
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; +18 V, -0.5 V | 3V ~ 18V | 3 V ~ 18 V | 1.8V; 3V ~ 18V | 3V ~ 18V | 1.8V | ||||
| Package Type | SOIC | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | SOIC | ||||
| Logic Family | CMOS | |||||||||
| Pin Count | 16 | 16 |