Manufacturer: ON Semiconductor
Win Source Part Number: 006207-MC14094BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MC14094
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): TC4094BFN; TC4094BFN(F,N,M); TC4094BFN(N,M);
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Register 8-Bit 3-State SOIC16 - Standard Logic - Counters & Shift Registers
Shift Register 8-Bit 3-State SOIC16 - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Reel. This product is non-returnable.
IC SHIFT REGSTR 8BIT CMOS 16SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Counter Shift Registers 3-18V 8-Bit Shift/Store
SHIFT REGISTER, 8BIT, TRI-STATE, SOIC-16; Logic Family / Base Number:MC14094; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply RoHS Compliant: Yes
8 BIT SIPO SHIFT REGISTER, SOIC-16; Logic Family / Base Number:MC14094; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC SHIFT REGSTR 8BIT CMOS 16SOIC
IC SHIFT REGSTR 8BIT CMOS 16SOIC
8 3V~18V 1 Serialtoparallel SOIC-16 Shifting Register ROHS
| Win Source Electronics | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 006207-MC14094BDR2G | MC14094BDR2GOSCT-ND | 6881533 | MC14094BDR2G | MC14094BDR2G | MC14094BDR2G | 81Y6567 | MC14094BDR2G | MC14094BDR2G | MC14094BDR2G |
| Product Name | Logic - Logic - Shift Registers - MC14094BDR2G | Shift Registers | Logic - Shift Registers | Shift Registers | Counter Shift Registers | Shift Register, 8Bit, Tri-State, Soic-16; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic ICs >> Shifting Register | |
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 3V; 3.3V; 3.6V; 5V; 18 V, 3 V | 1.8V; 3V ~ 18V | 1.8V | 3V ~ 18V | 3V~18V | |||
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | Tri-State | 3-State | |||||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC | |||
| Number of units in IC | 1 | 1 | 1 | |||||||
| Number of Bits (Stages) | 8 | 8 | 8 | 8 |