ROHM Semiconductor USA, LLC Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 2SAR522 and 2SCR522 chips in one package. | |
| 2SAR523 and 2SCR523 chips in one package. | |
| Automotive Digital Transistors | |
| Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet... | |
| Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet... | |
| Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet... | |
| Developed small package complex TR with ZD. This realize simplification of monitoring device for power supply voltage. | |
| Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth. | |
| DTA014E and DTC014E chip in a EMT6 package. | |
| DTA014Y and DTC014Y chip in a EMT6 package. | |
| DTA024E and DTC024E chip in a EMT6 package. | |
| DTA043Z and DTC043Z chip in a EMT6 package. | |
| DTA044E and DTC044E chip in EMT6 | |
| DTD113EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative biasing of the input. They also have the... | |
| DTD113ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD113EKFRA is a transistor with bias resistor, suitable for inverter. It is a highly reliable product for automotive. | |
| DTD113ZC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTD113ZCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD113ZKFRA is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD114EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTD114ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD114EKFRA is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD114GC is an digital transistor (Resistor built-in type transistor). | |
| DTD114GCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD123EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative biasing of the input. They also have the... | |
| DTD123ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD123EKFRA is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD123TC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTD123TCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD123YC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative. | |
| DTD123YCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD123YKFRA is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD143EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative. | |
| DTD143ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD143EKFRA is a transistor with bias resistor, suitable for inverter. It is a highly reliable product for automotive. | |
| DTDG14GPFRA is the high reliability Automotive transistor, suitable for driver applications. | |
| DTDG23YPFRA is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| EMH25FHA is a transistor with bias resistor, suitable for inverter. Two DTC143Z chips in a EMT6 package. It is a highly reliable product for automotive. | |
| ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs... | |
| These are the standard products of "digital transistors" which ROHM invented and marketed first in the world. | |
| Transistor | |
| Two 2SAR522 chips in one package. | |
| Two 2SAR523 chips in one package. | |
| Two 2SCR522 chips in one package. | |
| Two 2SCR523 chips in one package. | |
| Two DTA014E chips in a package. | |
| Two DTA014Y chips in a EMT6 package. | |
| Two DTA023J chips in a EMT6 package. | |
| Two DTA024E chips in a EMT6 package. | |
| Two DTA043T chips in a EMT6 package. | |
| Two DTA043Z chips in a EMT6 package. | |
| Two DTA044E chips in a EMT6 package. | |
| Two DTC014E chips in a EMT6 package. | |
| Two DTC014Y chips in a EMT6 package. | |
| Two DTC023J chips in a EMT6 package. | |
| Two DTC024E chips in a EMT6 package. | |
| Two DTC043T chips in a EMT6 package. | |
| Two DTC043Z chips in a EMT6 package. | |
| Two DTC044E chips in a EMT6 package. |
| << Prev | Next >> |