ROHM Semiconductor USA, LLC NPN+NPN General Purpose Amplification Transistor EMX3

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Request a Quote Datasheet
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NPN+NPN General Purpose Amplification Transistor - EMX3 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN+NPN General Purpose Amplification Transistor
EMX3
NPN+NPN General Purpose Amplification Transistor EMX3
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Supplier's Site Datasheet
Singapore, Singapore
50V 0.15A Bipolar Transistor
277-EMX3
50V 0.15A Bipolar Transistor 277-EMX3
TRANS 2NPN 50V 0.15A 6EMT Product overview: EMX3 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-EMX3 can be used for catalog matching and distributor lookup.

TRANS 2NPN 50V 0.15A 6EMT Product overview: EMX3 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-EMX3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - EMX3 - 258997-EMX3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - EMX3
258997-EMX3
TRANSISTORS - Transistors (BJT) - Arrays - EMX3 258997-EMX3
Manufacturer: Rohm Semiconductor Win Source Part Number: 258997-EMX3 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: EMT6 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 258997-EMX3
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT6
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Bipolar RF Transistors Transistors
Product Number EMX3 277-EMX3 258997-EMX3
Product Name NPN+NPN General Purpose Amplification Transistor 50V 0.15A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - EMX3
Polarity NPN NPN NPN; 2 NPN (Dual)
Package Type SOT-563 Reel - TR SOT3; EMT6
Transistor Grade / Operating Range Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221448 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
Single Bipolar Transistors - BC817K25E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers