Manufacturer: Rohm Semiconductor
Win Source Part Number: 115477-FMA2AT148
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMT5
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 68 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
TRANS PREBIAS DUAL PNP SMT5 Product overview: FMA2AT148 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-FMA2AT148 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SMT5
TRANS PREBIAS DUAL PNP SMT5
TRANS PREBIAS DUAL PNP SMT5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 115477-FMA2AT148 | 293-FMA2AT148 | FMA2AT148TR-ND | 687-FMA2AT148 | FMA2AT148 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - FMA2AT148 | Dual Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | TRANS PREBIAS DUAL PNP SMT5 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; 2 PNP - Pre-Biased (Dual) | PNP | PNP | PNP; PNP | |
| Package Type | SOT3; SMT5 | Tape & Reel (TR) | SC-74A, SOT-753 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| VCEO | 50 volts | 50 volts |